EN
  • EN
  • DE

EV1HMC8411LP2F

Part No EV1HMC8411LP2F
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR HMC8411LP2FE / - HMC8411LP2FE Amplifier 10MHz ~ 10GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Manufacturer Analog Devices Inc.
Packaging Bulk
Type Amplifier
Frequency 10MHz ~ 10GHz
For Use With/Related Products HMC8411LP2FE
Supplied Contents Board(s)
Base Product Number EV1HMC8411
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.8000
Other Part Number -2735-EV1HMC8411LP2F,505-EV1HMC8411LP2F
Standard Package 1
Win Source Part Number 1319704-EV1HMC8411LP2F
Ultra Librarian 3D Model Ultra Librarian EV1HMC8411LP2F CAD Model

Description

Product Overview: EV1HMC8411LP2F by Analog Devices Inc.

The EV1HMC8411LP2F is a high-performance, RF amplifier evaluation board from Analog Devices Inc., designed to showcase the capabilities of the HMC8411, a low noise, wideband, gallium arsenide (GaAs) Monolithic Microwave Integrated Circuit (MMIC) amplifier. This evaluation board is an excellent tool for engineers and designers looking to test and integrate the HMC8411 amplifier into their RF and microwave applications.

Key Features

  • Frequency Range: The HMC8411 operates over a wide frequency range from 2 GHz to 28 GHz, making it suitable for a variety of applications including electronic warfare, radar, test equipment, and satellite communications.
  • Low Noise Figure: With a low noise figure of 2.5 dB, the amplifier provides excellent signal integrity, which is crucial for high-performance systems where signal quality is paramount.
  • High Gain: The device offers a high gain of 13 dB, ensuring signal amplification without significant loss of power.
  • Output Power: It delivers +22 dBm of saturated output power, contributing to robust signal transmission capabilities.
  • Single Supply Voltage: The amplifier operates on a single supply voltage of +5V, simplifying power supply design and integration.
  • Compact Design: The HMC8411 is housed in a compact 2x2 mm surface-mount package, making it ideal for space-constrained applications.

Applications

The EV1HMC8411LP2F is targeted towards a wide range of high-frequency applications. Its broad frequency range and low noise characteristics make it particularly well-suited for:

  • Electronic countermeasures
  • Test instrumentation
  • Telecommunication infrastructure
  • Military and space systems
  • Fiber optic applications

Design and Integration

The evaluation board for the HMC8411 is designed to facilitate easy testing and integration. It includes all necessary matching networks, biasing circuits, and decoupling components, allowing for immediate use upon receipt. The board is also equipped with SMA connectors, providing convenient interfaces for quick connection to RF test setups.

With its exceptional performance and ease of use, the EV1HMC8411LP2F evaluation board from Analog Devices Inc. is an invaluable asset for engineers seeking to expedite development cycles and enhance the performance of their RF systems.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MASW-010351-TR300
Need more? Email Us
MACOM Technology Solutions
2.9-3.5GHZ, AMP W/ CMPA2935150S
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGHV59350F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007327-CT1A4
Need more? Email Us
MACOM Technology Solutions
CGHV35400F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us
Pulse
EVAL BOARD W3320 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess