EN
  • EN
  • DE

HSC-ADC-EVALCZ

Part No HSC-ADC-EVALCZ
Manufacturer Analog Devices Inc.
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT EVAL ADC FIFO HI SPEED / Single ADC Version - ADC Interface Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Accessories
Manufacturer Analog Devices Inc.
Packaging Box
Accessory Type ADC Interface Board
For Use With/Related Products Single ADC Version
Base Product Number HSC-ADC
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Other Part Number -2735-HSC-ADC-EVALCZ,HSCADCEVALCZ,HSC-ADC-EVALCZ-ND,505-HSC-ADC-EVALCZ
Standard Package 1
Win Source Part Number 1321173-HSC-ADC-EVALCZ
Ultra Librarian 3D Model Ultra Librarian HSC-ADC-EVALCZ CAD Model

Description

The HSC-ADC-EVALCZ from Analog Devices Inc. is a high-speed analog-to-digital converter (ADC) evaluation board, designed to help users rapidly prototype and test the performance of specific high-speed ADCs offered by Analog Devices. This evaluation board is an essential tool for engineers and designers who need to assess the capabilities of ADCs in real-world applications, including medical imaging, communications, and instrumentation.

Featuring a versatile platform, the HSC-ADC-EVALCZ is compatible with a wide range of ADCs, providing flexibility in testing different models. The board connects to a PC via a high-speed USB interface, ensuring easy setup and data transfer. The accompanying software allows for comprehensive control and analysis of the ADC's performance, including capturing, viewing, and analyzing the digitized data in real time.

Key Features:

  • USB Interface: Quick and straightforward connection to a PC for data analysis and management.
  • Software Suite: Includes a powerful set of tools for capturing and analyzing data, enabling users to optimize the ADC's performance for their specific applications.
  • Multiple ADC Support: Designed to work with various ADCs from Analog Devices, offering a broad range of evaluation options.
  • High-Speed Performance: Suitable for testing ADCs that operate at high sample rates, making it ideal for demanding applications.

The HSC-ADC-EVALCZ board is equipped with an FPGA that handles data capture, which, when combined with the included software, provides a comprehensive environment for thorough evaluation. This allows for real-time data processing and analysis, which is crucial for high-speed signal processing tasks.

By using the HSC-ADC-EVALCZ evaluation board, developers can significantly reduce development time and cost by identifying the most suitable ADC for their application before committing to a design. With its user-friendly interface and robust software tools, the HSC-ADC-EVALCZ is an invaluable asset for ensuring the successful integration of high-speed ADC technology into a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION HMC625ALP5
Need more? Email Us
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.3783
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess