The LT1990AIS8#TRPBF is a high-precision differential amplifier designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog technology. This precision amplifier is engineered to provide excellent accuracy and stability, making it an ideal choice for a wide range of applications, including industrial, automotive, and instrumentation.
Key Features
- Low Offset Voltage: The device offers a low input offset voltage, which enhances the accuracy of the signal amplification.
- High Common-Mode Rejection Ratio (CMRR): With a high CMRR, the LT1990AIS8#TRPBF is capable of rejecting common-mode noise and interference, which is critical for applications that require precision measurements.
- Wide Supply Range: The amplifier operates over a wide supply range, making it versatile for various power supply configurations.
- Low Power Consumption: The device is designed for low power operation, which is beneficial for portable and battery-powered applications.
- Robust Package: Housed in an 8-lead SOIC package, the LT1990AIS8#TRPBF is designed for robustness and reliability in harsh environments.
Applications
The LT1990AIS8#TRPBF is suitable for a variety of applications, including:
- Differential signal amplification
- Current sensing
- Automotive sensor interfaces
- Data acquisition systems
- Industrial control systems
Technical Specifications
Parameter
Value
Input Offset Voltage
Typically 100 µV
CMRR
Typically 86 dB
Supply Voltage Range
2.85V to 36V or ±1.425V to ±18V
Operating Temperature Range
−40°C to 85°C
Package
8-Lead SOIC
For engineers and designers seeking a differential amplifier that combines precision with robustness, the LT1990AIS8#TRPBF from Analog Devices Inc. stands out as a reliable and efficient solution.