EN
  • EN
  • DE

LT3008ITS8-3.3#TRMPBF

Part No LT3008ITS8-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 20MA TSOT23-8  /  Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.5V @ 20mA
Current - Output 20mA
Current - Quiescent (Iq) 6 µA
Current - Supply (Max) 1.2 mA
PSRR 59dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LT3008
Other Names -2735-LT3008ITS8-3.3#TRMPBFDKR,LT3008ITS833TRMPBF,LT3008ITS8-3.3#TRMPBFTR,LT3008ITS8-3.3#TRMPBF,LT3008ITS8-3.3#TRMPBFCT,-2735-LT3008ITS8-3.3#TRMPBFCT,LT3008ITS8-3.3#TRMPBFDKR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245003-LT3008ITS8-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3008ITS8-3.3#TRMPBF CAD Model

Description

Product Overview: LT3008ITS8-3.3#TRMPBF

The LT3008ITS8-3.3#TRMPBF is a high-performance, low dropout linear regulator from Analog Devices Inc. that offers exceptional accuracy and stability. This regulator is designed to maintain a consistent 3.3V output while supporting up to 20mA of output current. Its impressive low quiescent current makes it an excellent choice for battery-powered and energy-sensitive applications.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Output Current: Capable of delivering up to 20mA.
  • Low Quiescent Current: Ideal for battery-operated devices, ensuring minimal drain when in standby mode.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Built-in thermal shutdown safeguards the device from overheating.
  • Wide Input Voltage Range: Compatible with various input voltages, providing versatility in different circuit configurations.
  • Stable with Low-ESR Ceramic Capacitors: Offers stability with ceramic output capacitors, reducing the need for bulky tantalum or aluminum electrolytic types.
  • No Protection Diodes Needed: Internal circuitry eliminates the need for additional components to protect the device.
  • Package: Available in a small, surface-mount SOT-23 package, suitable for space-constrained applications.

Applications

The LT3008ITS8-3.3#TRMPBF is versatile and can be used in a wide range of applications that require a stable and efficient power supply. Its low quiescent current makes it particularly suitable for:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Handheld medical devices
  • Power management for IoT devices
  • Energy-harvesting systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3008ITS8-3.3#TRMPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, ensuring that it meets environmental standards for hazardous substances.

With its combination of low dropout performance, high efficiency, and robust protection features, the LT3008ITS8-3.3#TRMPBF is a reliable choice for designers looking to optimize power consumption and extend battery life in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9202 $55.3616
18+ $5.6781 $102.2058
28+ $5.5007 $154.0196
38+ $5.3233 $202.2854
49+ $5.1458 $252.1442
66+ $4.6135 $304.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess