EN
  • EN
  • DE

LT3015EMSE-3.3#PBF

Part No LT3015EMSE-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -3.3V 1.5A 12MSOP / Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -30V
Voltage - Output (Min/Fixed) -3.3V
Voltage Dropout (Max) 0.5V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 2.4 mA
Current - Supply (Max) 70 mA
PSRR 61dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LT3015
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LT3015EMSE-3.3#PBF,ANAANALT3015EMSE-3.3#PBF
Standard Package 37
Win Source Part Number 1320123-LT3015EMSE-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT3015EMSE-3.3#PBF CAD Model

Description

LT3015EMSE-3.3#PBF: Low Dropout Negative Linear Regulator

The LT3015EMSE-3.3#PBF is a high-quality, low dropout negative linear regulator designed by Analog Devices Inc., a leader in the field of high-performance analog integration. This regulator is specifically engineered to provide a fixed output voltage of -3.3V, making it an ideal choice for a wide range of applications that require a stable and reliable negative voltage supply.

Key Features

  • Low Dropout Voltage: The LT3015 offers an impressive low dropout performance, ensuring efficient operation even when the input-to-output voltage differential is small.
  • High Output Current: Capable of delivering up to 1.5A of output current, this regulator can handle high-power applications with ease.
  • Stable with Low ESR Capacitors: It is designed to be stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the size and cost of the output capacitance.
  • Low Noise: With its low noise design, the LT3015 ensures a clean power supply, which is crucial for sensitive electronics and precision instrumentation.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the regulator and the downstream circuitry from excessive currents and high temperatures.

Applications

The LT3015EMSE-3.3#PBF is versatile and can be used in various applications, including:

  • Power Supplies for Operational Amplifiers
  • Instrumentation
  • Portable Battery-Powered Devices
  • Negative Voltage Reference

Product Packaging

This regulator is available in a 12-lead MSOP package, which is compact and suitable for space-constrained applications. The part number LT3015EMSE-3.3#PBF indicates that it is provided in lead-free packaging, adhering to modern environmental standards for electronic components.

Conclusion

The LT3015EMSE-3.3#PBF from Analog Devices Inc. represents a blend of performance, reliability, and convenience. Whether for industrial, commercial, or personal electronics, this negative linear regulator is an excellent choice for designers looking for a stable -3.3V power solution.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess