EN
  • EN
  • DE

LT3015MPQ-3.3#PBF

Part No LT3015MPQ-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -3.3V 1.5A 5DDPAK / Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 5-DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -30V
Voltage - Output (Min/Fixed) -3.3V
Voltage Dropout (Max) 0.68V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 2.4 mA
Current - Supply (Max) 70 mA
PSRR 61dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Base Product Number LT3015
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT3015MPQ-3.3#PBF,LT3015MPQ33PBF
Standard Package 50
Win Source Part Number 1317003-LT3015MPQ-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT3015MPQ-3.3#PBF CAD Model

Description

Product Overview: LT3015MPQ-3.3#PBF

The LT3015MPQ-3.3#PBF is a high-performance, low dropout negative linear regulator designed and manufactured by Analog Devices Inc. This regulator is specifically engineered to provide a stable and reliable power supply for a wide range of applications requiring a fixed -3.3V output voltage.

Key Features

  • Output Voltage: The device offers a fixed output voltage of -3.3V, which is ideal for various electronic circuits that require a stable negative voltage supply.
  • Low Dropout Voltage: The LT3015MPQ-3.3#PBF boasts an impressively low dropout voltage, enhancing the efficiency of the system and allowing for full-rated performance even when the input-to-output differential is minimal.
  • High Output Current: This regulator can deliver up to 1.5A of output current, making it suitable for applications with moderate to high power demands.
  • Thermal Performance: The device is encapsulated in a thermally efficient 5-lead TO-263 package, providing excellent heat dissipation characteristics for operation in high-temperature environments.
  • Protection Features: The LT3015MPQ-3.3#PBF includes built-in protection features such as overcurrent protection, reverse battery protection, and thermal shutdown, ensuring the longevity and safety of both the regulator and the application it powers.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, with the MP grade version functioning from -55°C to +125°C, accommodating even the most demanding environmental conditions.

Applications

This negative linear regulator is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Equipment
  • Power Supplies for Operational Amplifiers and Sensors

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT3015MPQ-3.3#PBF is no exception. It is produced with rigorous standards to ensure consistent performance and durability for critical applications where failure is not an option.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess