EN
  • EN
  • DE

LT3088EM#TRPBF

Part No LT3088EM#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 800MA 3DDPAK  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 3-DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 34.5V
Voltage Dropout (Max) 1.6V @ 800mA
Current - Output 800mA
Current - Quiescent (Iq) 50.5 µA
Current - Supply (Max) 2 mA
PSRR 90dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package 3-DDPAK
Base Product Number LT3088
Standard Package 750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245000-LT3088EM#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3088EM#TRPBF CAD Model

Description

Product Overview: LT3088EM#TRPBF from Analog Devices Inc.

The LT3088EM#TRPBF is a robust, high-performance linear regulator designed by Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This particular component is part of the LT3088 series, which is known for its extended safe operating area (SOA) and durable design, making it an ideal solution for demanding power supply applications.

Key Features

  • Wide Input Voltage Range: The LT3088EM#TRPBF can handle a broad input voltage range from 1.2V to 36V, offering flexibility for various applications and ensuring compatibility with a wide array of input sources.
  • Adjustable Output: Users can set the output voltage from 0V to 34.5V by using a single resistor, which provides precision and adaptability to meet specific requirements.
  • Extended Safe Operating Area: The device is designed with an internal current limit, which along with its thermal limit, ensures operation within a safe boundary, thereby protecting the circuit from damage due to overcurrent and overheating conditions.
  • Stable with Ceramic Capacitors: It is stable with low-ESR ceramic capacitors, which reduces the need for additional external components and allows for a more compact design.
  • Low Dropout Voltage: The regulator has a low dropout voltage, making it efficient in applications where the input voltage is close to the output voltage.
  • Robust Thermal Performance: The LT3088EM#TRPBF is packaged in a 12-lead plastic enhanced MSOP package, which provides excellent thermal performance and reliability.

Applications

  • Power Supplies for Sensitive Electronics
  • Automotive Electronics
  • Industrial Control Systems
  • Battery-Powered Devices
  • Post-Regulation for Switching Power Supplies

The LT3088EM#TRPBF is a versatile component that delivers consistent performance with a focus on reliability and ease of use. Its ability to provide a stable and adjustable output while maintaining a wide input voltage range and safe operation makes it a top choice for engineers and designers looking to create robust power supply systems.

With its impressive specifications and the backing of Analog Devices Inc.'s reputation for quality, the LT3088EM#TRPBF is a solid choice for those in need of a high-quality linear regulator for their electronic projects and products.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9491 $55.6437
16+ $6.5223 $104.3568
24+ $6.3185 $151.6440
33+ $6.1147 $201.7851
43+ $5.9109 $254.1687
57+ $5.2994 $302.0658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess