EN
  • EN
  • DE

LT3970IDDB-3.3#TRMPBF

Part No LT3970IDDB-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 535MA 10DFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 350mA 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 350mA
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LT3970
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338683-LT3970IDDB-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3970IDDB-3.3#TRMPBF CAD Model

Description

The LT3970IDDB-3.3#TRMPBF, from Analog Devices Inc., is a robust and reliable step-down switching regulator designed to deliver a fixed 3.3V output from a wide input voltage range. This component is an ideal solution for a variety of applications that require efficient power conversion, including portable devices, industrial controls, automotive systems, and distributed power supplies.

Key Features

  • Wide Input Voltage Range: Capable of handling input voltages from 4.3V to 38V, the LT3970IDDB-3.3#TRMPBF is versatile and can operate in environments with fluctuating supply voltages.
  • Fixed 3.3V Output: Provides a stable 3.3V output, essential for powering sensitive electronic circuits that require a precise voltage level.
  • High Efficiency: With its advanced design, this switching regulator maintains high efficiency across a wide range of load currents, reducing power loss and heat generation.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and the overall system from damage due to excessive heat.
  • Adjustable Switching Frequency: The switching frequency can be set from 200kHz to 2.2MHz with an external resistor or synchronized to an external clock, allowing for flexibility in design and optimization of component size and efficiency.

Applications

  • Portable Electronics
  • Automotive Electronics
  • Industrial Control Systems
  • Distributed Power Systems
  • Telecommunications Infrastructure

The LT3970IDDB-3.3#TRMPBF is packaged in a small 10-lead DFN (3mm x 3mm) package, which is ideal for space-constrained applications. Additionally, with its integrated bypass capacitors, the device requires minimal external components, simplifying design and reducing overall system cost.

As part of Analog Devices Inc.'s commitment to high-quality products, the LT3970IDDB-3.3#TRMPBF is designed with the reliability and performance suitable for demanding environments. Whether you're developing power systems for consumer electronics or industrial machinery, this switching regulator offers a compact, efficient, and reliable solution for your power supply needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4203 $61.8842
32+ $3.6269 $116.0608
50+ $3.5137 $175.6850
68+ $3.4003 $231.2204
88+ $3.2869 $289.2472
118+ $2.9469 $347.7342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess