EN
  • EN
  • DE

LT8362IDD#PBF

Part No LT8362IDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC 2A 10DFN / Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 2A (Switch) 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 60V (Switch)
Current - Output 2A (Switch)
Frequency - Switching 300kHz ~ 2MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT8362
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8362IDD#PBF-ND,505-LT8362IDD#PBF,-2735-LT8362IDD#PBF
Standard Package 121
Win Source Part Number 1317471-LT8362IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT8362IDD#PBF CAD Model

Description

Product Overview: LT8362IDD#PBF from Analog Devices Inc.

The LT8362IDD#PBF is a versatile and robust high-performance switching regulator from Analog Devices Inc., a leader in the field of high-performance analog integration. This component is specifically designed to cater to a wide range of power supply applications, providing a compact and efficient solution for converting a varying input voltage to a stable output voltage.

Key Features

  • Wide Input Voltage Range: The LT8362IDD#PBF operates over a broad input voltage range from 2.8V to 60V, making it suitable for a variety of applications, including industrial, automotive, and telecommunications power systems.
  • Adjustable and Fixed Output Voltage: This device supports an adjustable output voltage from 0.8V to the input voltage, ensuring versatility in meeting different circuit requirements. It also offers fixed output voltage options for common rails such as 3.3V and 5V.
  • High Efficiency: With its high efficiency and low quiescent current, the LT8362IDD#PBF minimizes power loss and is ideal for battery-powered devices where energy conservation is critical.
  • Multiple Operation Modes: It features Burst Mode® operation for low quiescent current, a benefit for systems that require extended battery life. Additionally, it supports pulse-skipping mode for reduced ripple and continuous operation for applications that demand low noise.
  • Robust Protection Features: The device includes protection features such as overvoltage protection, thermal shutdown, and frequency foldback to ensure reliable operation under fault conditions.
  • Compact Package: The LT8362IDD#PBF is available in a 10-lead MSOP package with a thermal pad, which allows for efficient heat dissipation and a smaller footprint on the PCB.

Applications

The LT8362IDD#PBF is ideal for a range of applications, including:

  • Step-up, step-down, and SEPIC power supplies
  • Battery-powered equipment
  • Automotive and industrial power systems
  • Portable instruments
  • LED drivers and bias supplies

With its flexible input voltage range, multiple operating modes, and comprehensive protection features, the LT8362IDD#PBF from Analog Devices Inc. is a reliable and efficient solution for designers looking to optimize their power supply designs for performance and space constraints.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess