EN
  • EN
  • DE

LT8640JUDCF-1#WPBF

Part No LT8640JUDCF-1#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V, 5A SYNC BUCK SILENT SWITCHE / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 5A 20-WFQFN, 18 Leads, Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 5A
Frequency - Switching 210kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 20-WFQFN, 18 Leads, Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LT8640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT8640JUDCF-1#WPBF,-2735-LT8640JUDCF-1#WPBF
Standard Package 91
Win Source Part Number 1317403-LT8640JUDCF-1#WPBF
Ultra Librarian 3D Model Ultra Librarian LT8640JUDCF-1#WPBF CAD Model

Description

Analog Devices Inc. LT8640JUDCF-1#WPBF

The LT8640JUDCF-1#WPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficient power management and conversion for a wide range of applications. This advanced component is a part of the LT8640 series, which is well-known for its low emission and high efficiency characteristics.

Key Features:

  • High Efficiency: With a peak efficiency of up to 95%, this regulator ensures minimal power loss during the conversion process, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: The device operates from an input voltage range of 3.4V to 65V, accommodating a variety of power sources and making it versatile for use in automotive, industrial, and telecommunications systems.
  • Low EMI Emissions: It features Silent Switcher® architecture, which significantly reduces electromagnetic interference (EMI), making it ideal for noise-sensitive applications while simplifying EMI-related design concerns.
  • High Switching Frequency: The LT8640JUDCF-1#WPBF supports a switching frequency range of 200kHz to 2.2MHz, which can be synchronized to an external clock, allowing for flexibility in optimizing efficiency, performance, and component size.
  • Robust Thermal Performance: Enclosed in a 20-lead QFN package, it is designed to offer excellent thermal performance, ensuring reliable operation even in high-temperature environments.
  • Integrated Features: It includes internal top and bottom high efficiency power switches, an oscillator, a control circuitry, as well as other features that minimize the need for external components.
  • Multiple Protection Mechanisms: The device provides overvoltage, overcurrent, and overtemperature protection, contributing to the overall system reliability and safety.

Applications:

The LT8640JUDCF-1#WPBF is an exemplary choice for a multitude of applications that require efficient power conversion and management. It is particularly suited for automotive applications, including infotainment systems and GPS, as well as for industrial power supplies, medical devices, and communication infrastructure equipment.

Conclusion:

With its combination of high efficiency, wide input voltage range, low EMI emissions, and compact packaging, the LT8640JUDCF-1#WPBF from Analog Devices Inc. is an exceptional power solution that meets the stringent requirements of modern electronic applications. Its advanced features and protections ensure a reliable and efficient operation, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6720 $62.6880
8+ $12.8591 $102.8728
13+ $12.4573 $161.9449
17+ $12.0554 $204.9418
22+ $11.6536 $256.3792
29+ $10.4480 $302.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,922 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess