EN
  • EN
  • DE

LT8640SHV-2#PBF

Part No LT8640SHV-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 24LQFN / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 6A 24-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 6A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-LQFN (4x4)
Base Product Number LT8640
Other Names Q13934159,LT8640SHV-2#PBF-CRL,LT8640SHV-2#PBF,-2735-LT8640SHV-2#PBF,505-LT8640SHV-2#PBF
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249902-LT8640SHV-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT8640SHV-2#PBF CAD Model

Description

Analog Devices Inc. LT8640SHV-2#PBF Overview

The LT8640SHV-2#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficient power conversion for a wide range of applications. This compact and robust component is part of the LT8640 series, renowned for its low EMI/EMC emissions, making it a suitable choice for noise-sensitive applications.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating fluctuations and making it versatile for various systems.
  • High Efficiency: With synchronous rectification, the LT8640SHV-2#PBF achieves high efficiency, reducing heat generation and improving system reliability.
  • Low EMI/EMC Emissions: The regulator is designed with Silent Switcher® technology to minimize electromagnetic interference, ensuring compliance with stringent regulatory standards.
  • Fast Transient Response: The device's fast transient response helps maintain a stable output voltage during rapid load changes, critical for sensitive electronic equipment.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific needs, providing design flexibility and optimization of component selection.
  • Thermal Management: The LT8640SHV-2#PBF features internal over-temperature protection, safeguarding the device under extreme operating conditions.

Applications

Due to its robust design and high-performance characteristics, the LT8640SHV-2#PBF is well-suited for a variety of applications, including:

  • Automotive and industrial power supplies
  • Telecommunications and networking equipment
  • Data storage and computing systems
  • Medical devices and instrumentation
  • High-density distributed power systems

Product Specifications

Parameter Value
Input Voltage Range 3.4V to 65V
Output Voltage Range 0.97V to 18V
Switching Frequency 200kHz to 2.2MHz (Adjustable)
Maximum Output Current 5A
Package 4mm × 5mm QFN-24

With its advanced features and specifications, the LT8640SHV-2#PBF from Analog Devices Inc. is a high-efficiency, low-EMI solution for modern power supply design challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3083 $61.2332
8+ $12.5607 $100.4856
13+ $12.1682 $158.1866
17+ $11.7757 $200.1869
22+ $11.3831 $250.4282
30+ $10.2056 $306.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess