EN
  • EN
  • DE

LT8641HUDC#PBF

Part No LT8641HUDC#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 20-WFQFN, 18 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 64.35V
Current - Output 3.5A
Frequency - Switching 210kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 20-WFQFN, 18 Leads, Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LT8641
Other Names LT8641HUDC#PBF,505-LT8641HUDC#PBF,-2735-LT8641HUDC#PBF
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249879-LT8641HUDC#PBF
Ultra Librarian 3D Model Ultra Librarian LT8641HUDC#PBF CAD Model

Description

Product Overview

The LT8641HUDC#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc. that is designed to maintain a compact footprint while delivering exceptional efficiency and thermal performance. This device is optimized for applications requiring a low voltage, high current output from a higher voltage input, making it ideal for a wide range of power supply designs.

Key Features

  • Wide Input Voltage Range: The LT8641HUDC#PBF operates from a 3.4V to 65V input voltage range, making it versatile for various applications, from automotive to industrial systems where input voltages can vary widely.
  • High Efficiency: With its synchronous rectification topology, this regulator achieves up to 95% efficiency, which helps in reducing power loss and improving system reliability.
  • Low EMI Emissions: The Silent Switcher® architecture minimizes EMI emissions, facilitating compliance with stringent EMC standards and making it suitable for noise-sensitive applications.
  • Fast Transient Response: The device's fast transient response ensures stable output voltage during sudden load changes, which is critical for powering sensitive electronic components.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 3MHz or synchronize it to an external clock, providing design flexibility and optimization for various applications and components.
  • Robust Thermal Performance: The LT8641HUDC#PBF is offered in a thermally enhanced 3mm x 5mm QFN package, which aids in heat dissipation and allows for operation in high-temperature environments.

Applications

The LT8641HUDC#PBF is suitable for a variety of applications, including but not limited to:

  • Automotive and Industrial Power Supplies
  • Telecommunications and Networking Equipment
  • Distributed Power Systems
  • Battery-Powered Devices
  • Positive to Negative Converters (Buck-Boost)

Conclusion

With its wide input voltage range, high efficiency, low EMI, and adjustable features, the LT8641HUDC#PBF from Analog Devices Inc. is a robust and flexible solution for designers looking to optimize their power supply systems. Whether in the automotive industry, telecommunications, or industrial applications, this switching regulator is engineered to meet the demands of today's high-performance electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5008 $57.0048
13+ $7.7955 $101.3415
20+ $7.5519 $151.0380
28+ $7.3083 $204.6324
36+ $7.0647 $254.3292
48+ $6.3339 $304.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess