EN
  • EN
  • DE

LTC1992-1HMS8#TRPBF

Part No LTC1992-1HMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 1.5V/µs
Gain Bandwidth Product 3.2 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 250 µV
Current - Supply 700µA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1992
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1319639-LTC1992-1HMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1992-1HMS8#TRPBF CAD Model

Description

Product Overview: LTC1992-1HMS8#TRPBF from Analog Devices Inc.

The LTC1992-1HMS8#TRPBF is a high-performance, fully differential input/output amplifier designed by Analog Devices, a leader in the semiconductor industry. This precision amplifier is part of the LTC1992 family and is particularly well-suited for a variety of applications that require precise signal conditioning, such as medical instrumentation, data acquisition systems, and industrial process controls.

Key Features

  • Fully Differential Design: The LTC1992-1HMS8#TRPBF offers a fully differential input and output, which helps to reject common-mode noise and interference, resulting in cleaner signal processing and improved accuracy.
  • Low Power Consumption: This device is optimized for low power operation, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • High Linearity: The amplifier provides excellent linearity, which is crucial for maintaining the integrity of the input signal throughout the amplification process.
  • Wide Supply Range: It operates over a wide supply range, allowing for flexible integration into various circuit configurations and voltage requirements.

Applications

The LTC1992-1HMS8#TRPBF is versatile and can be used in numerous applications, including:

  • High-precision data acquisition systems
  • Medical instrumentation such as ECG and EEG machines
  • Industrial process control and automation
  • Telecommunications infrastructure
  • Active filter blocks

Package and Quality

The amplifier comes in a compact MSOP-8 package, which is designed for space-constrained applications. Additionally, the LTC1992-1HMS8#TRPBF is available in tape and reel packaging (denoted by the 'TRPBF' suffix), facilitating efficient assembly for high-volume production. Analog Devices ensures that this product meets stringent quality standards, providing reliable and consistent performance.

In summary, the LTC1992-1HMS8#TRPBF from Analog Devices Inc. is a versatile, low-power, fully differential amplifier that offers excellent linearity and noise rejection, making it an excellent choice for precision signal processing in a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess