EN
  • EN
  • DE

LTC2053CDD#PBF

Part No LTC2053CDD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8DFN / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.2V/µs
Gain Bandwidth Product 200 kHz
Current - Input Bias 4 nA
Voltage - Input Offset 5 µV
Current - Supply 950µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC2053
Other Names -2735-LTC2053CDD#PBF,LTC2053CDDPBF
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260541-LTC2053CDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2053CDD#PBF CAD Model

Description

Product Overview: LTC2053CDD#PBF from Analog Devices Inc.

The LTC2053CDD#PBF is a high-precision instrumentation amplifier designed by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This advanced amplifier is encapsulated in a compact DFN package, specifically the 8-lead DFN, which offers a space-saving footprint for a wide array of applications. The LTC2053CDD#PBF is characterized by its exceptional accuracy and low power consumption, making it an ideal choice for precision data acquisition systems, medical equipment, and industrial process controls.

Key Features

  • Zero-Drift Operation: The LTC2053CDD#PBF uses a patented zero-drift architecture that ensures stability over time and temperature, providing a constant low offset voltage and near-zero drift over the entire operating range.
  • High Precision: With its high accuracy and low noise performance, this device is capable of detecting minute signals in the presence of large common-mode voltages, which is critical for sensor interfacing and measurement precision.
  • Low Power Consumption: Engineered for efficiency, the LTC2053CDD#PBF operates with a quiescent current of only 220µA, making it suitable for battery-powered and portable applications where power conservation is essential.
  • Wide Supply Voltage Range: This amplifier can be powered from a single supply of 2.7V to 5.5V or dual supplies of ±2.7V to ±5.5V, offering flexibility in various system designs.
  • Common-Mode Rejection Ratio (CMRR): With an outstanding CMRR of 140dB, the LTC2053CDD#PBF effectively minimizes the effects of unwanted common-mode signals.
  • Electromagnetic Interference (EMI) Rejection: It features an internal filter to reduce the effects of EMI, which is particularly important in harsh industrial environments.

Applications

  • Medical Instrumentation
  • Precision Data Acquisition Systems
  • Industrial Process Controls
  • Automotive Systems
  • Portable Instrumentation

The LTC2053CDD#PBF stands out for its combination of high precision, low power, and robustness against interference. Its zero-drift architecture ensures that accuracy is maintained without the need for continuous calibration, thereby simplifying design and reducing system complexity. Whether it is for critical medical diagnostics, sophisticated industrial monitoring, or precise data collection, the LTC2053CDD#PBF from Analog Devices Inc. is engineered to meet the most demanding requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess