EN
  • EN
  • DE

LTC2234CUK#PBF

Part No LTC2234CUK#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 48QFN / 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 10
Sampling Rate (Per Second) 135M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3.1V ~ 3.5V
Voltage - Supply, Digital 3.1V ~ 3.5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Surface Mount
Base Product Number LTC2234
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C1
HTSUS 8542.39.0001
Standard Package 52
Win Source Part Number 1318467-LTC2234CUK#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2234CUK#PBF CAD Model

Description

Product Overview: LTC2234CUK#PBF from Analog Devices Inc.

The LTC2234CUK#PBF is a high-performance, low-power, 10-bit, 105Msps analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is part of a family of pin-compatible converters with different resolution and speed options, providing flexibility and ease of design for a wide range of applications.

Encased in a compact 7mm x 7mm QFN-48 package, the LTC2234CUK#PBF is engineered to deliver exceptional dynamic performance with a 10-bit resolution at a sampling rate of up to 105 million samples per second. This makes it an ideal choice for demanding applications that require high data acquisition rates, such as medical imaging, communications systems, and digital data storage oscilloscopes.

The device operates from a single 3.3V supply, minimizing power consumption and making it suitable for portable and battery-powered equipment. Furthermore, it features a differential input range of ±1V, providing the flexibility to interface with various signal sources. Its input stage has been optimized to handle out-of-range input signals and maintain linearity, ensuring accurate performance even in the most challenging conditions.

The LTC2234CUK#PBF boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high-quality signal conversion without unwanted noise or distortion. It also includes features like a shutdown mode that reduces power consumption when not in use, and a digital output randomizer to minimize digital feedback, which is particularly useful in reducing the system noise floor.

With its robust feature set, the LTC2234CUK#PBF is designed to meet the rigorous demands of high-speed data acquisition and signal processing. Analog Devices Inc. provides comprehensive support for this product, including detailed datasheets, reference designs, and technical support, ensuring that designers can integrate this ADC into their systems with confidence.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess