EN
  • EN
  • DE

LTC1861LIS8#PBF

Part No LTC1861LIS8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8SOIC / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 150k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting Surface Mount
Base Product Number LTC1861
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1316525-LTC1861LIS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1861LIS8#PBF CAD Model

Description

Product Overview: LTC1861LIS8#PBF

The LTC1861LIS8#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leading manufacturer in the semiconductor industry. Designed with precision and efficiency in mind, this ADC is part of the LTC1861 series and is encapsulated in a small, 8-lead SOIC package, making it ideal for space-constrained applications.

This particular model operates on a single 5V supply and features a 2-channel multiplexer with a sample-and-hold circuit that can handle input frequencies up to Nyquist. The LTC1861LIS8#PBF offers a max sampling rate of 150ksps, ensuring rapid data acquisition and processing for real-time applications.

One of the key attributes of this product is its low power consumption. With a typical operating current of just 850µA, the LTC1861LIS8#PBF is an excellent choice for battery-powered devices or any application where power efficiency is critical. Furthermore, the device includes an automatic sleep mode, reducing the power consumption to 2µA when not converting, which significantly extends battery life in portable applications.

The LTC1861LIS8#PBF boasts an impressive signal-to-noise ratio (SNR) and low distortion, delivering accurate and reliable analog-to-digital conversion. This makes it suitable for a wide range of applications, including medical equipment, industrial control systems, and data acquisition devices.

Interfacing with microcontrollers is made easy thanks to its SPI-compatible serial interface. This feature allows for straightforward integration into existing digital systems, providing designers with a flexible and scalable solution for their data conversion needs.

To ensure the highest reliability, the LTC1861LIS8#PBF is specified for operation over the industrial temperature range of -40°C to 85°C. This robust temperature range guarantees performance in harsh environments and under varying thermal conditions.

Overall, the LTC1861LIS8#PBF from Analog Devices Inc. is a versatile and efficient ADC solution, offering designers a compact, high-speed, and low-power option for a multitude of precision analog-to-digital conversion applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess