EN
  • EN
  • DE

LTC2378CDE-16#PBF

Part No LTC2378CDE-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16DFN / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Surface Mount
Base Product Number LTC2378
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2378CDE-16#PBF
Standard Package 91
Win Source Part Number 1318428-LTC2378CDE-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2378CDE-16#PBF CAD Model

Description

Analog Devices Inc. LTC2378CDE-16#PBF Overview

The LTC2378CDE-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precision and low noise in a compact package. This ADC is ideal for a wide range of applications, including medical imaging, industrial process control, and high-end instrumentation where accuracy and signal fidelity are paramount.

Key Features

  • Resolution: The device offers a 16-bit resolution which ensures fine detail in the conversion process, capturing small signal variations with high fidelity.
  • Sampling Rate: With a maximum sampling rate of 250 kSPS (kilo samples per second), the LTC2378CDE-16#PBF is capable of handling high-speed signals without sacrificing accuracy.
  • Ultra-Low Noise: It features an impressive low noise performance, making it suitable for applications that require a high signal-to-noise ratio.
  • Power Efficiency: The ADC operates with a low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • No Latency: The device provides no pipeline delay, which is essential for control loop applications where real-time data processing is required.
  • Flexible Supply Voltage: It can operate with a supply voltage from 2.5V to 5.25V, allowing it to fit into various system power schemes.
  • Small Package: Housed in a compact 16-lead DFN package, the LTC2378CDE-16#PBF saves space on the PCB and is suitable for space-constrained applications.

Applications

The versatility of the LTC2378CDE-16#PBF ADC makes it an excellent choice for numerous applications. In the medical field, it can be used in equipment such as ECG monitors and CT scanners. For industrial uses, it is well-suited for vibration analysis, precision sensors, and automated test equipment. Additionally, it serves well in scientific instrumentation where precise measurements are crucial.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2378CDE-16#PBF is no exception. It is designed to meet stringent performance standards, ensuring reliable operation in even the most demanding environments. With its robust design and state-of-the-art technology, this ADC represents a smart choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess