EN
  • EN
  • DE

LTC2400CS8#TRPBF

Part No LTC2400CS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series microPOWER™
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 7.5
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting SMD (SMT)
Base Product Number LTC2400
Other Names LTC2400CS8#TRPBFTR,LTC2400CS8#TRPBF,LTC2400CS8#TRPBFCT,LTC2400CS8#TRPBFDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265263-LTC2400CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2400CS8#TRPBF CAD Model

Description

Product Overview: LTC2400CS8#TRPBF from Analog Devices Inc.

The LTC2400CS8#TRPBF is a high-precision 24-bit No Latency ΔΣ™ Analog-to-Digital Converter (ADC) from Analog Devices Inc., a leading global semiconductor company specializing in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is part of the LTC2400 series and is housed in an 8-lead narrow SOIC package, designed for direct digitization of low-frequency signals, providing a high level of precision and ease of use for a wide range of applications.

Key Features

  • Resolution: The LTC2400CS8#TRPBF offers a high 24-bit resolution, enabling it to detect minute changes in the input signal, making it ideal for high-precision measurements.
  • No Latency ΔΣ™ Technology: The converter features No Latency Delta-Sigma™ technology, which ensures that there is no delay in the conversion process, allowing for real-time data acquisition and processing.
  • Single Supply Operation: This ADC operates from a single 5V supply, simplifying the power supply design and reducing the overall power consumption.
  • Input Range: It accepts a differential input range of ±2.5V, making it versatile for various signal types.
  • Sample Rate: The LTC2400CS8#TRPBF provides a sample rate of 7.5 samples per second, balancing speed with power efficiency and precision.
  • Interface: The device features a simple 3-wire serial interface, compatible with SPI and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems.
  • Automatic Calibration: Internal automatic calibration ensures accuracy over temperature without the need for external zero-scale or full-scale adjustments.

Applications

The LTC2400CS8#TRPBF is suitable for a range of applications that demand high accuracy and low noise performance. These include industrial process control, temperature sensing, medical instrumentation, and precision data acquisition systems. Its robust design and ease of use make it a preferred choice for engineers and designers looking to incorporate reliable data conversion in their systems.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2400CS8#TRPBF is built to meet stringent industry standards, ensuring high performance and dependability for critical applications where accuracy cannot be compromised.

You May Also Be Interested in

Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $24.7389
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.1234
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $70.0874
Analog Devices Inc.
LC2MOS Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24DIP
Lowest to $88.1350
Texas Instruments
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | IC ADC 8BIT SAR 8SOIC
Lowest to $1.1641

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5326 $51.0652
5+ $20.9498 $104.7490
8+ $20.2951 $162.3608
11+ $19.6404 $216.0444
14+ $18.9858 $265.8012
18+ $17.0217 $306.3906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,383 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess