EN
  • EN
  • DE

LTC2631CTS8-HM10#TRMPBF

Part No LTC2631CTS8-HM10#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT TSOT23-8 / 10 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Number of D/A Converters 1
Settling Time 4.2µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Surface Mount
Base Product Number LTC2631
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2631CTS8-HM10#TRMPBFDKR,LTC2631CTS8-HM10#TRMPBFCT,LTC2631CTS8-HM10#TRMPBFTR,LTC2631CTS8HM10TRMPBF,LTC2631CTS8-HM10#TRMPBF-ND
Standard Package 500
Win Source Part Number 1316900-LTC2631CTS8-HM10#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2631CTS8-HM10#TRMPBF CAD Model

Description

The LTC2631CTS8-HM10#TRMPBF is a cutting-edge digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver high precision and performance for a wide range of applications. This 10-bit DAC comes in a compact TSOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Resolution: The device offers a 10-bit resolution, providing fine-grain control over the analog output, which is essential for applications requiring precise signal generation.
  • Output Type: The LTC2631CTS8-HM10#TRMPBF features a rail-to-rail output, which allows for a wide dynamic range and is compatible with various input ranges.
  • Reference Voltage: An integrated precision reference voltage ensures stable and accurate DAC performance over time and temperature variations.
  • Package: Housed in a TSOT-23 package, the device is optimized for space-saving on printed circuit boards, enabling its use in compact electronic designs.
  • Interface: The DAC operates with a simple SPI interface, facilitating easy communication with microcontrollers and other digital systems.

Applications

The LTC2631CTS8-HM10#TRMPBF is versatile and can be used in various applications, including precision control systems, data acquisition systems, digital gain and offset adjustment, and portable battery-powered instruments. Its small footprint and low power consumption make it particularly suitable for portable and remote sensing applications.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2631CTS8-HM10#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance in even the most demanding conditions.

Ordering Information

The part number LTC2631CTS8-HM10#TRMPBF indicates that the device is provided in tape and reel packaging, making it suitable for automated assembly processes. This product is available for order from authorized distributors, ensuring easy access and prompt delivery for manufacturers and designers.

You May Also Be Interested in

Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $123.1344
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess