EN
  • EN
  • DE

LTC2640CTS8-LM8#TRMPBF

Part No LTC2640CTS8-LM8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT TSOT23-8 / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Number of D/A Converters 1
Settling Time 3.2µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.05, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Surface Mount
Base Product Number LTC2640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1317870-LTC2640CTS8-LM8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2640CTS8-LM8#TRMPBF CAD Model

Description

Product Overview

The LTC2640CTS8-LM8#TRMPBF is a cutting-edge digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide high-precision analog output in a compact package. This device is part of the LTC2640 family, which is known for its low-power, single 12-bit DACs that operate from a 2.7V to 5.5V supply range and are optimized for high accuracy and stability.

Key Features

  • Resolution: The LTC2640CTS8-LM8#TRMPBF offers a 12-bit resolution, ensuring fine-grain analog output for applications requiring precision.
  • Voltage Supply Range: This DAC operates within a 2.7V to 5.5V supply range, making it versatile for various power environments.
  • Reference Voltage: It includes an integrated precision reference that maintains stability over temperature and time.
  • Package: The device comes in a compact TSOT-23 package, which is ideal for space-constrained applications.
  • Interface: The simple SPI/MICROWIRE-compatible 3-wire serial interface allows for easy integration into digital systems.
  • Power Consumption: It features low power consumption, with a typical supply current of only 120μA, which is beneficial for battery-powered devices.
  • Power-Down Feature: A power-down feature reduces the supply current to less than 1μA, which is critical for power-saving modes in portable equipment.

Applications

The LTC2640CTS8-LM8#TRMPBF is designed for a wide range of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Automotive systems
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2640CTS8-LM8#TRMPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliability and performance. The device is available in a RoHS-compliant package, adhering to environmental standards for electronic components.

Ordering Information

The LTC2640CTS8-LM8#TRMPBF is available for order with a tape and reel packaging option, making it suitable for automated assembly processes. The part number includes the suffix "#TRMPBF," which indicates the product's packaging and RoHS compliance status.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess