EN
  • EN
  • DE

LTC2919HMS-2.5#PBF

Part No LTC2919HMS-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 10MSOP / Supervisor Open Drain or Open Collector 3 Channel 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 2.213V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2919
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC2919HMS-2.5#PBF,LTC2919HMS-2.5#PBF-ND,-2733-LTC2919HMS-2.5#PBF
Standard Package 50
Win Source Part Number 1320525-LTC2919HMS-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2919HMS-2.5#PBF CAD Model

Description

Product Overview: LTC2919HMS-2.5#PBF

The LTC2919HMS-2.5#PBF is a high-precision voltage monitor designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This device is specifically engineered to safeguard systems by monitoring up to four supply voltages. The LTC2919HMS-2.5#PBF is an essential component for applications that require reliable voltage supervision to avoid system failures and ensure continuous operation.

Key Features

  • Multiple Voltage Monitoring: Capable of monitoring up to four different supply voltages, which is ideal for systems with multiple power rails.
  • Precision Thresholds: Features high-accuracy thresholds for voltage monitoring, ensuring precise and reliable operation.
  • Adjustable Reset Timeout: Offers an adjustable reset timeout period, allowing designers to tailor the monitoring to specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low quiescent current, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device is rated for operation over a temperature range of -40°C to 125°C, accommodating a broad range of environmental conditions.

Applications

  • Automotive systems
  • Telecommunications
  • Industrial controls
  • Computing platforms
  • Portable and battery-powered equipment

Technical Specifications

  • Part Number: LTC2919HMS-2.5#PBF
  • Package: MSOP-12 (also available in a 3mm x 3mm DFN package)
  • Threshold Voltage: 2.5V (with options available for different voltages)
  • Supply Voltage Range: 2.7V to 5.5V

The LTC2919HMS-2.5#PBF is a versatile voltage monitor that integrates seamlessly into a wide array of systems, providing critical protection against voltage anomalies. With its precision monitoring and robust design, it is an excellent choice for ensuring the stability and reliability of electronic systems across various industries.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess