EN
  • EN
  • DE

LTC2992HMS#PBF

Part No LTC2992HMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MONITOR DUAL WIDE 16MSOP / Power Supply Controller Telecommunications 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Applications Telecommunications
Voltage - Input 0V ~ 100V
Voltage - Supply 3V ~ 100V
Current - Supply 1.6 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC2992
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345579-LTC2992HMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2992HMS#PBF CAD Model

Description

Analog Devices Inc. LTC2992HMS#PBF Power Monitor IC

The LTC2992HMS#PBF from Analog Devices Inc. is a highly integrated monitoring IC designed to measure power supply current, voltage, and power. This versatile device is suitable for a wide range of applications, including server farms, telecommunications equipment, and industrial systems, where precise power monitoring is crucial for performance and efficiency.

With its dual wide range 0V to 100V power monitor, the LTC2992 is capable of operating over a wide voltage range, which allows it to accommodate various power supplies from low-voltage digital systems to high-voltage industrial supplies. This feature ensures that it can be easily integrated into a diverse array of designs without the need for additional components to scale down the input voltage.

The LTC2992HMS#PBF is equipped with an internal 12-bit analog-to-digital converter (ADC) that provides accurate current and voltage measurement capabilities. The high-resolution ADC ensures that even small changes in power consumption are detected, enabling fine-grained power management and optimization. This is particularly important in applications where power efficiency is paramount.

One of the key features of this power monitor IC is its I²C/SMBus compatible interface, which allows for straightforward integration with microcontrollers and other digital systems. Through this interface, users can access real-time measurements of current, voltage, and power, as well as temperature, which is measured by an onboard temperature sensor. This comprehensive monitoring capability enables system designers to implement advanced power and thermal management strategies.

The device also includes programmable alerts that can be configured to trigger on overcurrent, overvoltage, undervoltage, or overtemperature conditions, providing an additional layer of protection for sensitive electronic systems.

In summary, the LTC2992HMS#PBF is a robust and precise power monitoring solution that simplifies the task of power management in complex electronic systems. Its ability to monitor multiple parameters through a single IC not only reduces the component count but also enhances the reliability and performance of the overall system.

For further information and full specifications, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess