EN
  • EN
  • DE

ADP7183ACPZN1.2-R7

Part No ADP7183ACPZN1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -1.2V 300MA 8LFCSP  /  Linear Voltage Regulator IC Negative Fixed 1 Output 300mA 8-LFCSP (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -5.5V
Voltage - Output (Min/Fixed) -1.2V
Voltage Dropout (Max) 0.22V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 900 µA
Current - Supply (Max) 7 mA
PSRR 85dB ~ 40dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Current Limit, Thermal Overload
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (2x2)
Base Product Number ADP7183
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADP7183ACPZN1.2-R7CT,ADP7183ACPZN1.2-R7TR,ADP7183ACPZN1.2-R7TR-ND,-2735-ADP7183ACPZN1.2-R7-ND,505-ADP7183ACPZN1.2-R7TR,ANAANAADP7183ACPZN1.2-R7,505-ADP7183ACPZN1.2-R7CT,505-ADP7183ACPZN1.2-R7DKR,ADP7183ACPZN1.2-R7CT-ND,2156-ADP7183ACPZN1.2-R7,-2735-ADP7183ACPZN1.2-R7,ADP7183ACPZN1.2-R7DKR,ADP7183ACPZN1.2-R7CT,ADP7183ACPZN1.2-R7-ND,ADP7183ACPZN1.2-R7DKR-ND,-2735-ADP7183ACPZN1.2-R7DKR
Standard Package 3,000
Win Source Part Number 1013445-ADP7183ACPZN1.2-R7
Ultra Librarian 3D Model Ultra Librarian ADP7183ACPZN1.2-R7 CAD Model

Description

The ADP7183ACPZN1.2-R7 is a state-of-the-art linear regulator from Analog Devices Inc., designed to deliver high-accuracy voltage regulation with low noise performance. This component is an ideal choice for sensitive applications that require a stable and clean power supply, such as precision instrumentation, medical equipment, and high-end audio devices.

Key Features:

  • Output Voltage: This regulator provides a fixed output voltage of 1.2V, which is ideal for powering low-voltage digital circuits and ensuring consistent performance.
  • High Accuracy: The device features excellent line and load regulation, maintaining a stable output despite variations in input voltage or connected load.
  • Low Noise: With its low-noise design, the ADP7183ACPZN1.2-R7 minimizes the ripple and other disturbances in the power supply, which is crucial for noise-sensitive applications.
  • Low Dropout: The low dropout voltage allows the regulator to continue providing a regulated output even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: The device includes thermal overload protection, which safeguards the regulator from damage due to excessive temperature and power dissipation.
  • Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications and provides excellent thermal performance.

Applications:

  • Precision Analog/Digital Circuits
  • Medical and Healthcare Systems
  • Portable and Battery-Powered Devices
  • Data Acquisition Systems
  • High-End Audio Equipment

With its combination of high precision, low noise, and robust protection features, the ADP7183ACPZN1.2-R7 from Analog Devices Inc. is a reliable and versatile choice for designers looking to optimize their power management solutions. Whether it's for critical medical devices or high-fidelity audio systems, this linear regulator ensures that your application runs smoothly with a consistent power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4518 $52.1626
17+ $6.1143 $103.9431
26+ $5.9232 $154.0032
35+ $5.7321 $200.6235
46+ $5.5411 $254.8906
61+ $4.9679 $303.0419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess