EN
  • EN
  • DE

LTC3108EGN#PBF

Part No LTC3108EGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CONV BOOST PROG 4.5MA 16SSOP / Energy Harvesting PMIC 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Energy Harvesting
Current - Supply 3mA
Voltage - Supply 20mV ~ 500mV
Temperature Range - Operating 0°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC3108
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3108EGN#PBF,LTC3108EGN#PBF-ND,-2735-LTC3108EGN#PBF,LTC3108EGNPBF
Standard Package 100
Win Source Part Number 1320779-LTC3108EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3108EGN#PBF CAD Model

Description

The LTC3108EGN#PBF is a highly integrated DC/DC converter from Analog Devices Inc., designed for energy harvesting and low power applications. This innovative component is ideal for converting very low input voltages from thermoelectric generators, small solar cells, and other low voltage sources into a higher, regulated output voltage necessary to power a variety of electronic devices.

Key Features

  • Ultra-Low Voltage Operation: The LTC3108 operates from input voltages as low as 20mV, which enables it to harvest energy from sources that are typically too low to be useful for standard converters.
  • Integrated Voltage Multiplier: This device includes an onboard voltage multiplier and boost converter, which work together to provide a high efficiency power conversion from the low voltage input to a usable output voltage.
  • Versatile Output Configurations: The LTC3108 provides multiple output voltage options, including a 2.35V fixed output and selectable outputs that can be set to 2.2V, 3.3V, 4.1V, or 5V, allowing it to power a wide range of devices.
  • Power Good Indicator: It features a Power Good (PG) output that indicates when the output voltage is within regulation, which is particularly useful for managing downstream loads.
  • Low Quiescent Current: The device draws an extremely low quiescent current, making it suitable for battery-powered and energy-sensitive applications.

Applications

The LTC3108EGN#PBF is versatile and can be used in various applications that require energy harvesting or operate on very low power. It's particularly useful in:

  • Wireless sensor networks
  • Energy harvesting systems
  • Remote monitoring
  • Portable and wearable electronics
  • Industrial monitoring and control systems

Product Specifications

The LTC3108EGN#PBF comes in a compact SSOP-20 package, which is suitable for space-constrained applications. It is designed for robust performance and reliability, meeting the high standards of Analog Devices Inc. The part number LTC3108EGN#PBF signifies the specific package and quality grade of the component.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3985 $52.1955
8+ $14.2757 $114.2056
11+ $13.8296 $152.1256
15+ $13.3835 $200.7525
20+ $12.9374 $258.7480
26+ $11.5990 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess