EN
  • EN
  • DE

LTC3309BIV#TRMPBF

Part No LTC3309BIV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 6A, LOW VLTG SYNCH STEP-DOWN BUC / Buck Switching Regulator IC Positive Adjustable 0.5V 2 Output 6A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 6A
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3309
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC3309BIV#TRMPBFTR-ND,-2735-LTC3309BIV#TRMPBFDKR,505-LTC3309BIV#TRMPBFTR,505-LTC3309BIV#TRMPBFCT,161-LTC3309BIV#TRMPBFCT,505-LTC3309BIV#TRMPBFDKR,-2735-LTC3309BIV#TRMPBFCT,161-LTC3309BIV#TRMPBFDKR,161-LTC3309BIV#TRMPBFDKR-ND,161-LTC3309BIV#TRMPBFTR,161-LTC3309BIV#TRMPBFCT-ND,-2735-LTC3309BIV#TRMPBFTR
Standard Package 500
Win Source Part Number 1317430-LTC3309BIV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3309BIV#TRMPBF CAD Model

Description

The LTC3309BIV#TRMPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficient power conversion for a wide range of applications. This advanced power management integrated circuit (PMIC) is capable of driving a 3A load with excellent line and load regulation.

Featuring a wide input voltage range from 2.25V to 5.5V, the LTC3309BIV#TRMPBF is versatile and suitable for various portable devices powered by single-cell lithium-ion batteries, as well as for industrial and automotive applications. Its compact design, high efficiency, and fast transient response make it an ideal choice for space-constrained environments.

The device uses a constant frequency, current mode architecture which provides stable operation over a wide range of supply and output voltages. The LTC3309BIV#TRMPBF also incorporates a low RDS(ON) internal switch and synchronous rectifier, which enhance efficiency and reduce the need for external components. With its low dropout operation, the regulator maintains high efficiency even at low voltage differentials.

The LTC3309BIV#TRMPBF offers programmable switching frequencies from 1MHz to 4MHz, allowing designers to optimize the size of the external components and the performance of the power supply. Moreover, its 'Burst Mode' operation ensures low quiescent current, making it suitable for battery-powered systems where extending run-time is critical.

Safety features of the LTC3309BIV#TRMPBF include over-temperature protection, over-current protection, and a power good flag that signals when the output voltage is within regulation. The device is available in a compact, thermally enhanced 16-lead QFN package, ensuring reliable performance in a small footprint.

In summary, the LTC3309BIV#TRMPBF from Analog Devices Inc. offers a blend of efficiency, flexibility, and reliability, making it an excellent choice for modern electronic systems that demand compact size, high efficiency, and robust power management.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9988 $59.9940
11+ $9.8452 $108.2972
16+ $9.5375 $152.6000
22+ $9.2298 $203.0556
29+ $8.9222 $258.7438
38+ $7.9992 $303.9696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess