EN
  • EN
  • DE

LTC3565IMSE#TRPBF

Part No LTC3565IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.25A 10MSOP / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.25A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 1.25A
Frequency - Switching Up to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LTC3565
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317462-LTC3565IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3565IMSE#TRPBF CAD Model

Description

Product Overview: LTC3565IMSE#TRPBF from Analog Devices Inc.

The LTC3565IMSE#TRPBF is a high-performance, versatile power management integrated circuit (PMIC) from Analog Devices Inc., designed to cater to a wide range of portable applications. This efficient, synchronous step-down DC-DC converter is part of the robust LTC series and is well-suited for battery-operated devices due to its compact size and power-saving features.

Key Features

  • High Efficiency: The device offers up to 95% efficiency, which is crucial for prolonging battery life in portable applications.
  • Wide Input Voltage Range: It operates with an input voltage range from 2.5V to 5.5V, making it compatible with a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to the input voltage, providing flexibility in powering a wide range of loads.
  • Low Quiescent Current: Its low quiescent current of only 55μA (no load) minimizes power drain when the device is in standby, extending battery life.
  • High Switching Frequency: The 2.25MHz switching frequency allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits.

Applications

The LTC3565IMSE#TRPBF is ideal for a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Routers and Modems
  • Battery-Powered Sensors
  • GPS Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3565IMSE#TRPBF is no exception. It is designed to meet the stringent requirements of portable devices, ensuring reliable performance even under varying operating conditions. The device is available in a compact, thermally efficient 10-lead MSOP package, which is RoHS compliant and suitable for space-constrained applications.

Conclusion

Overall, the LTC3565IMSE#TRPBF from Analog Devices Inc. is a powerful, efficient, and reliable solution for modern portable electronics. Its high efficiency, wide input voltage range, and adjustable output voltage make it a versatile choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0310 $54.2790
21+ $4.9485 $103.9185
32+ $4.7939 $153.4048
44+ $4.6393 $204.1292
56+ $4.4846 $251.1376
75+ $4.0207 $301.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,270 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess