EN
  • EN
  • DE

LTC3637MPDHC#PBF

Part No LTC3637MPDHC#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 16DFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 76V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 76V
Current - Output 1A
Synchronous Rectifier No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Base Product Number LTC3637
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3637MPDHC#PBF
Standard Package 73
Win Source Part Number 1317457-LTC3637MPDHC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3637MPDHC#PBF CAD Model

Description

Introducing the LTC3637MPDHC#PBF from Analog Devices Inc.

The LTC3637MPDHC#PBF is a high-efficiency, low quiescent current (IQ) buck converter from the reputable Analog Devices Inc. This advanced power management integrated circuit (PMIC) is designed to address the needs of modern electronic applications that demand energy efficiency, compactness, and reliability.

Key Features:

  • Wide Input Voltage Range: The LTC3637MPDHC#PBF is capable of operating from an input voltage range of 4V to 150V, making it versatile for various applications, from automotive to industrial systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility for different circuit requirements.
  • Low Quiescent Current: With a quiescent current of only 12µA, this buck converter is ideal for battery-powered and energy-sensitive applications where power conservation is crucial.
  • High Efficiency: It boasts high efficiency over a wide range of load currents, which is essential for reducing power loss and heat generation in electronic systems.
  • Thermal Performance: The LTC3637MPDHC#PBF is offered in a thermally efficient 16-lead plastic DFN package, ensuring that the device operates within its temperature range even under high power conditions.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protections to safeguard the circuit against various fault conditions.

Applications:

The versatile nature of the LTC3637MPDHC#PBF makes it suitable for a broad range of applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications
  • Battery-Operated Devices
  • Energy Harvesting Systems
  • Power Supply for Microcontrollers and DSPs

With its robust design and comprehensive feature set, the LTC3637MPDHC#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the efficiency and reliability of their power management solutions. Its ability to handle high voltages, coupled with low quiescent current and a versatile output, make it a go-to component for a wide array of challenging applications.

Ordering Information:

The product is available with the part number LTC3637MPDHC#PBF. For detailed specifications, application notes, and ordering information, please refer to the Analog Devices Inc. official website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess