EN
  • EN
  • DE

LTC3649EUFD#PBF

Part No LTC3649EUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 4A 28QFN / Buck Switching Regulator IC Positive Adjustable 0V 1 Output 4A 28-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 55V
Current - Output 4A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC3649
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3649EUFD#PBF-ND,-2735-LTC3649EUFD#PBF,505-LTC3649EUFD#PBF
Standard Package 73
Win Source Part Number 1317379-LTC3649EUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3649EUFD#PBF CAD Model

Description

Analog Devices Inc. LTC3649EUFD#PBF High Efficiency, Step-Down Regulator

The LTC3649EUFD#PBF, from the renowned manufacturer Analog Devices Inc., is a high-performance, synchronous step-down regulator designed to meet the stringent requirements of modern electronic applications. This versatile component offers a wide input voltage range from 4V to 60V, making it an ideal choice for systems encountering wide input voltage variations, such as automotive, industrial, and telecommunications equipment.

Featuring an impressive adjustable output voltage range from 0.8V to VIN, the LTC3649EUFD#PBF ensures compatibility with a variety of low-voltage loads. Its high efficiency is achieved through the use of low RDS(ON) internal switches and a constant frequency, current mode architecture. This design allows the LTC3649EUFD#PBF to deliver up to 4A of continuous output current with excellent line and load regulation.

The regulator incorporates a programmable frequency from 250kHz to 2.25MHz, which can be synchronized to an external clock, providing flexibility and enabling the optimization of efficiency and external component size. Moreover, the LTC3649EUFD#PBF offers selectable Burst Mode® operation, which enhances efficiency at light loads, making it suitable for battery-powered systems where extending run-time is critical.

For protection and reliability, the LTC3649EUFD#PBF features overvoltage, overcurrent, and overtemperature protection. Its thermally enhanced 28-lead 4mm × 5mm QFN package ensures efficient heat dissipation, allowing for stable operation under varying conditions. The regulator's tracking and soft-start capabilities allow for a controlled startup sequence, which is particularly useful in sensitive applications where a gradual power ramp is necessary.

With its robust design and comprehensive feature set, the LTC3649EUFD#PBF is an excellent choice for designers looking for a reliable power solution that can efficiently manage power in complex systems. Its compact footprint and high level of integration simplify the design process, reduce external component count, and save valuable board space.

By choosing the LTC3649EUFD#PBF, engineers can ensure stable and efficient power delivery in their next-generation electronic designs, all backed by the quality and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0000 $60.0000
9+ $12.3077 $110.7693
13+ $11.9231 $155.0003
18+ $11.5385 $207.6930
23+ $11.1539 $256.5397
30+ $10.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess