EN
  • EN
  • DE

LTC3884IRHE-1#WPBF

Part No LTC3884IRHE-1#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2X OUT POLYPHBUCK CNTR W/ SUB-MI / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 48-GQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad
Supplier Device Package 48-GQFN (5x6)
Base Product Number LTC3884
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3884IRHE-1#WPBF,161-LTC3884IRHE-1#WPBF
Standard Package 61
Win Source Part Number 1317388-LTC3884IRHE-1#WPBF
Ultra Librarian 3D Model Ultra Librarian LTC3884IRHE-1#WPBF CAD Model

Description

Analog Devices Inc. LTC3884IRHE-1#WPBF Dual Output PolyPhase Step-Down DC/DC Controller

The LTC3884IRHE-1#WPBF is a highly efficient, dual output, PolyPhase synchronous step-down DC/DC controller designed by Analog Devices Inc. This advanced power management IC is built to deliver precise voltage regulation and monitoring, making it an ideal solution for high-performance applications that demand low voltage, high current outputs.

With its integrated digital power system management (PSM) capabilities, the LTC3884IRHE-1#WPBF allows for real-time monitoring and control over system parameters via an I²C-based PMBus interface. This feature provides system designers with the flexibility to digitally configure power supply parameters and supervise critical functions such as voltage, current, temperature, and fault status, ensuring optimal performance and reliability.

One of the standout features of this product is its ability to support PolyPhase operation, which significantly reduces input and output ripple, minimizes the size of the required input and output capacitors, and distributes the thermal load across multiple PCB areas. This results in improved efficiency, reduced BOM cost, and enhanced thermal performance, making it suitable for densely populated boards where space and thermal management are critical.

The LTC3884IRHE-1#WPBF operates over a wide input voltage range and can generate output voltages as low as 0.5V with an exceptional accuracy of ±0.5%. It also features robust protection mechanisms, including overvoltage, overcurrent, and over-temperature protection, to safeguard the system under abnormal operating conditions.

Designed in a compact 5mm x 7mm QFN package, this controller is equipped with onboard EEPROM to store user configurations and fault logs, which aids in failure analysis and system diagnostics. Additionally, its compatibility with Analog Devices' LTpowerPlay software allows for easy setup, tuning, and full-featured diagnostics and debug capabilities.

The LTC3884IRHE-1#WPBF is an exemplary choice for power system design in various sectors, including telecommunications, data communications, industrial, and high-density distributed power systems. With its advanced features and robust design, it delivers the performance and flexibility needed to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess