EN
  • EN
  • DE

LTC3892HUH#PBF

Part No LTC3892HUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 60V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC3892
Standard Package 73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336967-LTC3892HUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3892HUH#PBF CAD Model

Description

Analog Devices Inc. LTC3892HUH#PBF - Dual Output Synchronous Step-Down DC/DC Controller

The LTC3892HUH#PBF is a high-performance, dual output synchronous step-down DC/DC controller manufactured by Analog Devices Inc. This advanced power management integrated circuit (IC) is designed to drive high-current power stages in demanding applications such as computing power supplies, telecommunications, and industrial systems. With its wide input voltage range and dual-channel configuration, the LTC3892HUH#PBF offers a flexible and efficient solution for managing complex power requirements.

Key Features:

  • Wide Input Voltage Range: The device supports a broad input voltage range from 4.5V to 60V, making it suitable for a variety of supply voltages and ensuring compatibility with high-voltage systems.
  • Dual Output Channels: It features two independent output channels, each capable of driving synchronous rectification stages for improved efficiency and reduced heat dissipation.
  • High Efficiency: The LTC3892HUH#PBF employs a constant frequency current mode architecture, which, along with the use of low RDS(on) MOSFETs, provides high efficiency and fast transient response.
  • Adjustable Switching Frequency: The switching frequency is programmable from 250kHz to 1.5MHz, allowing designers to optimize the size of external components and performance for their specific application.
  • Phase-Lockable Frequency: The device's phase-lockable frequency of 250kHz to 750kHz enables noise-sensitive applications to minimize interference.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and overtemperature protection to ensure reliable operation under adverse conditions.

Package and Temperature Range:

The LTC3892HUH#PBF comes in a compact 32-lead QFN package and is rated for operation over the industrial temperature range of -40°C to 125°C. This wide temperature range ensures stability and performance even in harsh environments.

Applications:

With its robust feature set and high reliability, the LTC3892HUH#PBF is ideal for use in a wide range of applications, including:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Datacom and Telecom Systems
  • High Power Density Applications

The LTC3892HUH#PBF from Analog Devices Inc. represents a versatile and efficient solution for modern power management challenges, offering precise control, high efficiency, and exceptional reliability.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1111 $94.2222
3+ $38.6552 $115.9656
5+ $37.4473 $187.2365
6+ $36.2393 $217.4358
8+ $35.0313 $280.2504
10+ $31.4074 $314.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,038 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess