EN
  • EN
  • DE

LTC4359HS8#PBF

Part No LTC4359HS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IDEAL DIODE CONTROLLER WITH REVE / OR Controller N+1 ORing Controller N-Channel N:1 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tube
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 200 µs
Delay Time - OFF 300 ns
Current - Output (Max) 220µA
Current - Supply 150 µA
Voltage - Supply 4V ~ 80V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC4359
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349231-LTC4359HS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4359HS8#PBF CAD Model

Description

Analog Devices Inc. LTC4359HS8#PBF - Ideal Diode Controller with Reverse Input Protection

The LTC4359HS8#PBF from Analog Devices Inc. is a high-performance ideal diode controller that provides a low loss power path and ensures smooth switchover between power sources. This device is designed to replace power Schottky diodes in high-efficiency power supplies with its robust feature set, enhancing system performance and reliability.

Encased in an 8-lead SOIC package, the LTC4359HS8#PBF is capable of controlling an external N-channel MOSFET to emulate the properties of a Schottky diode but with much lower forward voltage drop. This results in reduced heat dissipation and improved power efficiency, making it an excellent choice for portable devices, automotive applications, and industrial systems where efficiency is critical.

One of the standout features of the LTC4359HS8#PBF is its reverse input protection. This safeguards downstream circuits from negative supply voltages, which can be crucial in preventing damage to sensitive electronic components. The device operates smoothly over a wide input voltage range from 4V to 80V, providing versatility for various applications.

The LTC4359HS8#PBF also offers a fast turn-off threshold of 25mV, ensuring quick response to overcurrent events and reducing the risk of damage during fault conditions. The low quiescent current of 9µA (typical) in shutdown mode contributes to the energy efficiency of the overall system.

Additional features include an adjustable turn-on voltage and a status flag that indicates whether the external MOSFET is conducting. This flag can be used for power management decisions in complex systems. The device's robustness is further enhanced by its ability to withstand over 100V transients, which makes it suitable for harsh electrical environments.

Overall, the LTC4359HS8#PBF is an advanced solution for power path management and protection. Its combination of efficiency, reliability, and protection features makes it a valuable component in designing modern electronic systems that require efficient power distribution and safeguarding against reverse voltages.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $5.1049
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.1913
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7458 $53.7290
12+ $8.8170 $105.8040
18+ $8.5415 $153.7470
25+ $8.2660 $206.6500
32+ $7.9904 $255.6928
42+ $7.1639 $300.8838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess