EN
  • EN
  • DE

LTC4380CMS-3#TRPBF

Part No LTC4380CMS-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Voltage - Working 4 ~ 72V
Base Product Number LTC4380
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338006-LTC4380CMS-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4380CMS-3#TRPBF CAD Model

Description

Analog Devices Inc. LTC4380CMS-3#TRPBF Surge Stopper

The LTC4380CMS-3#TRPBF from Analog Devices Inc. is a sophisticated surge stopper device designed to protect sensitive electronics from high voltage surges and overcurrent conditions. This component is particularly useful in environments where electrical equipment is susceptible to damage from unexpected voltage spikes, such as in industrial applications, automotive electronics, avionics, and more.

With its compact, low-profile MSOP-10 package, the LTC4380CMS-3#TRPBF integrates seamlessly into a variety of circuit designs without taking up significant board space. This makes it an excellent choice for space-constrained applications where protection cannot be compromised.

One of the key features of this surge stopper is its wide input voltage range, which typically spans from 4V to 72V. This allows the device to be used in a vast array of power systems without the need for additional components to adjust the input voltage. The LTC4380 also offers a low quiescent current, which is ideal for battery-powered or energy-efficient systems where power conservation is crucial.

The LTC4380CMS-3#TRPBF employs an internal overvoltage control loop to regulate the output during an overvoltage transient without the use of external FETs. This results in a faster response to surges, ensuring that the downstream components are protected promptly. Additionally, the device features an adjustable overcurrent limit, which can be set by an external resistor. This flexibility allows designers to tailor the protection to the specific needs of their application.

For thermal management, the LTC4380CMS-3#TRPBF includes an overtemperature protection function that shuts down the device to prevent damage from excessive heat. Once the condition is cleared, the device can automatically restart, helping to reduce system downtime and maintain reliability.

Overall, the LTC4380CMS-3#TRPBF is a robust and versatile solution for protecting electronic systems from voltage and current transients. Its combination of features ensures that it can deliver reliable performance across a range of applications, making it a valuable component in any designer's toolkit.

For more detailed information and specifications, designers and engineers are encouraged to review the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess