EN
  • EN
  • DE

LTC4417HUF#PBF

Part No LTC4417HUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) No
Delay Time - ON 1.4 µs
Delay Time - OFF 700 ns
Current - Supply 28 µA
Voltage - Supply 2.5V ~ 36V
Applications Battery Backup, Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC4417
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337357-LTC4417HUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4417HUF#PBF CAD Model

Description

Analog Devices Inc. LTC4417HUF#PBF - Triple Supply Prioritizer

The LTC4417HUF#PBF from Analog Devices Inc. is a high-performance integrated circuit designed to control multiple power supplies by selecting the highest priority valid supply among three inputs to power the load. This advanced triple supply prioritizer is an essential component for systems that require a seamless transition between different power sources, ensuring continuous operation without interruption.

Encased in a compact 20-lead QFN package, the LTC4417HUF#PBF offers a robust solution for managing power supplies in a variety of applications, including automotive, industrial, and portable systems. Its precision undervoltage and overvoltage lockout settings ensure that only valid power sources are utilized, enhancing the reliability and safety of the entire system.

The device features three voltage inputs, each with an adjustable priority using an external resistor network. The prioritizer automatically transitions to the highest priority supply that is within an acceptable voltage range, providing an efficient power management solution. In the event that two or more supplies are valid, the LTC4417HUF#PBF will select the supply with the highest priority, preventing any unexpected system downtime.

Additional features of the LTC4417HUF#PBF include an internal charge pump for driving external back-to-back N-channel MOSFETs, which serve as ideal diodes. This innovative design allows for low loss power path selection and reduces the heat generated during operation. The LTC4417HUF#PBF also supports a wide input voltage range, making it suitable for a diverse set of power supply configurations.

With its fast switchover capability, the LTC4417HUF#PBF minimizes the time required to switch between supplies, further enhancing system robustness. The device also incorporates status outputs that indicate which input supply is currently in use, providing valuable feedback for system monitoring and diagnostics.

Overall, the LTC4417HUF#PBF from Analog Devices Inc. is a versatile and reliable solution for managing multiple power sources in critical applications, ensuring that your system operates smoothly without interruption due to power supply issues.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4706 $57.3530
11+ $9.4118 $103.5298
17+ $9.1177 $155.0009
23+ $8.8236 $202.9428
30+ $8.5295 $255.8850
40+ $7.6471 $305.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess