EN
  • EN
  • DE

LTC5577IUF

Part No LTC5577IUF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC POWER MANAGEMENT / RF Mixer IC CATV Down Converter 300MHz ~ 6GHz 16-QFN (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
RF Type CATV
Frequency 300MHz ~ 6GHz
Number of Mixers 1
Gain 0dB
Noise Figure 15dB
Secondary Attributes Down Converter
Current - Supply 180mA
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1349653-LTC5577IUF
Ultra Librarian 3D Model Ultra Librarian LTC5577IUF CAD Model

Description

Product Overview: LTC5577IUF by Analog Devices Inc.

The LTC5577IUF is a high-performance, active double-balanced mixer from Analog Devices Inc., designed to meet the rigorous demands of RF and microwave communication systems. This versatile component is an ideal choice for applications such as wireless infrastructure, point-to-point and point-to-multipoint radios, and software-defined radios, among others.

This state-of-the-art mixer operates within a broad frequency range, offering a Radio Frequency (RF) range of 300 MHz to 6 GHz, and a Local Oscillator (LO) frequency range of 300 MHz to 6 GHz, providing exceptional flexibility for various frequency planning architectures. Additionally, the Intermediate Frequency (IF) bandwidth extends from DC to 1 GHz, enabling a wide range of demodulation schemes.

The LTC5577IUF is renowned for its excellent linearity, delivering a high Input IP3 of 25.7 dBm at 900 MHz, which ensures superior performance in environments with strong interfering signals. This high linearity helps maintain signal integrity and reduces the likelihood of intermodulation distortion, which is critical for maintaining clear communication channels.

Another significant feature of the LTC5577IUF is its integrated LO buffer amplifier. This allows the mixer to achieve a low LO drive level of 0 dBm, simplifying the design and reducing the power requirements of the LO signal chain. The device also includes an active biasing circuitry that provides stable performance across temperature and supply variations.

The LTC5577IUF comes in a compact, 16-lead QFN package with a 4mm x 4mm footprint, making it suitable for space-constrained applications. Its operating temperature range of -40°C to 105°C ensures reliable performance in diverse environmental conditions.

Analog Devices Inc. has designed the LTC5577IUF with the needs of modern RF systems in mind, offering a mixer that combines high linearity, broad frequency range, and ease of integration. This product exemplifies the company's commitment to providing innovative solutions for the ever-evolving landscape of wireless communication technologies.

For detailed specifications, application circuits, and evaluation kits, customers are encouraged to visit the Analog Devices website or contact their sales and technical support teams.

You May Also Be Interested in

pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0149 $64.0298
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess