EN
  • EN
  • DE

LTC6115HMS#PBF

Part No LTC6115HMS#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 2 CIRCUIT 12MSOP / Current Sense Amplifier 2 Circuit Rail-to-Rail 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.06V/µs
Gain Bandwidth Product 530 kHz
-3db Bandwidth 200 kHz
Current - Input Bias 85 nA
Voltage - Input Offset 85 µV
Current - Supply 400µA (x2 Channels)
Current - Output / Channel 27 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LTC6115
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LTC6115HMS#PBF
Standard Package 37
Win Source Part Number 1319349-LTC6115HMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6115HMS#PBF CAD Model

Description

Analog Devices Inc. LTC6115HMS#PBF High-Side Current Sense Amplifier

The LTC6115HMS#PBF is a precision high-side current sense amplifier designed by Analog Devices Inc. to address the need for accurate current monitoring in a variety of applications. This robust component is ideal for applications ranging from simple power management to complex control systems, including industrial, automotive, and communication systems.

Featuring a wide input common-mode voltage range of 4V to 60V, the LTC6115HMS#PBF is versatile enough to handle various operating conditions. This range allows the device to be used in systems with high supply voltages, ensuring reliable performance even under fluctuating voltage conditions. The amplifier is capable of monitoring both AC and DC currents, which makes it suitable for real-time current measurement tasks.

The LTC6115HMS#PBF offers a high level of precision with a maximum input offset voltage of just 250µV, allowing for accurate current measurement without significant error. This precision is maintained over the entire operating temperature range, which extends from -40°C to 125°C, ensuring consistent performance in a wide range of environmental conditions.

With a fast response time and a bandwidth of up to 500kHz, the LTC6115HMS#PBF is capable of detecting rapid current changes, making it an excellent choice for high-speed circuit protection and load monitoring. The device also features a quiescent current of only 170µA, which contributes to overall system power efficiency.

The LTC6115HMS#PBF is packaged in a compact 10-lead MSOP, which is suitable for space-constrained applications. Its small footprint allows for easy integration into existing designs without requiring significant layout changes. Furthermore, the device is RoHS compliant, adhering to current environmental regulations and standards.

In summary, the LTC6115HMS#PBF from Analog Devices Inc. is a high-performance current sense amplifier that offers precision, versatility, and efficiency, making it an excellent choice for a wide array of current monitoring applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess