EN
  • EN
  • DE

LTC6241HVHS8#PBF

Part No LTC6241HVHS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SO / CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 18 MHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 50 µV
Current - Supply 2.5mA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC6241
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LTC6241HVHS8#PBF,LTC6241HVHS8#PBF-ND,505-LTC6241HVHS8#PBF
Standard Package 100
Win Source Part Number 1319673-LTC6241HVHS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6241HVHS8#PBF CAD Model

Description

Analog Devices Inc. LTC6241HVHS8#PBF High-Speed Operational Amplifier

The LTC6241HVHS8#PBF is a state-of-the-art high-speed operational amplifier from Analog Devices Inc., designed to address a wide range of applications requiring fast and precise signal processing. This op-amp is part of the LTC6241 series, known for its high performance and versatility in various electronic circuits, including filters, amplifiers, and analog-to-digital converter drivers.

Key Features:

  • High Voltage Operation: The LTC6241HVHS8#PBF is capable of operating with a supply voltage range of up to 12.5V, making it suitable for high-voltage applications that require a wide dynamic range.
  • Low Noise: With its low noise characteristics, it ensures a clean signal amplification, minimizing the distortion and interference in sensitive applications.
  • High Speed: It boasts a fast slew rate and bandwidth, which enables quick response times and the ability to handle high-frequency signals efficiently.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC6241HVHS8#PBF is designed for low power consumption, making it ideal for battery-powered devices and energy-efficient systems.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for maximum output swing, which is particularly useful in single-supply operations and maximizes the dynamic range.

Applications:

  • Data acquisition systems
  • Active filters
  • Buffer amplifiers
  • Medical instrumentation
  • Driving analog-to-digital converters

The LTC6241HVHS8#PBF comes in an 8-lead small outline package (HSOP), which is designed for compact PCB layouts and space-constrained applications. Its robust design ensures reliable performance even in harsh environments, making it a preferred choice for industrial and automotive industries as well.

With its combination of high-speed operation, precision, and low power consumption, the LTC6241HVHS8#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their electronic systems while maintaining efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess