EN
  • EN
  • DE

LTC6752IUD-3#PBF

Part No LTC6752IUD-3#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 12QFN / Comparator General Purpose CMOS 12-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Type General Purpose
Number of Elements 1
Output Type CMOS
Voltage - Supply, Single/Dual (±) 2.45V ~ 5.25V
Voltage - Input Offset (Max) 5.5mV @ 5V
Current - Input Bias (Max) 1.6µA @ 5V
Current - Output (Typ) 19mA @ 5V
Current - Quiescent (Max) 2.65mA
Propagation Delay (Max) 5.3ns
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-WFQFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 12-QFN (3x3)
Base Product Number LTC6752
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350403-LTC6752IUD-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6752IUD-3#PBF CAD Model

Description

The LTC6752IUD-3#PBF is a high-speed, low-power comparator produced by Analog Devices Inc., designed to deliver exceptional performance in a wide range of applications. This device is a part of the LTC6752 series, which are known for their fast propagation delays and low jitter characteristics.

Key Features

  • Speed: The LTC6752IUD-3#PBF boasts a fast propagation delay of just 2.9ns with low dispersion of 1.8ns, making it ideal for high-speed signal processing applications.
  • Power Efficiency: Despite its speed, the device maintains power efficiency, with a low supply current of 3.3mA when operating from a 3.3V supply.
  • Versatility: It operates over a wide supply voltage range from 2.45V to 5.25V, allowing flexibility across various power environments.
  • Output Latch Function: It features an internal latch function that can be used to hold the output state, which is particularly useful in timing critical applications.
  • Overdrive Dispersion: The comparator has an overdrive dispersion of less than 2ns over a 100mV to 500mV input overdrive range.
  • Temperature Range: The LTC6752IUD-3#PBF operates over an industrial temperature range from -40°C to 85°C, ensuring reliability in harsh conditions.
  • Package: The device comes in a compact 16-lead QFN package, which is suitable for space-constrained applications.

Applications

The LTC6752IUD-3#PBF is well-suited for a variety of applications, including:

  • Automatic test equipment
  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse-width modulation (PWM) circuits
  • High-speed sampling
  • Line receivers

Conclusion

Overall, the LTC6752IUD-3#PBF from Analog Devices Inc. is an excellent choice for designers looking for a high-speed comparator that does not compromise on power efficiency. Its robust feature set, including fast propagation delays and a wide operating temperature range, make it a versatile component for high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5900 $53.1300
17+ $6.2277 $105.8709
25+ $6.0331 $150.8275
35+ $5.8385 $204.3475
45+ $5.6438 $253.9710
60+ $5.0600 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,444 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess