EN
  • EN
  • DE

LTC7060IMSE#TRPBF

Part No LTC7060IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description 100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Configuration Half Bridge (2)
Applications General Purpose
Interface PWM
Load Type Capacitive
Technology Power MOSFET
Rds On (Typ) 1.5Ohm LS, 1.5mOhm HS
Current - Peak Output 6A
Voltage - Supply 6V ~ 14V
Voltage - Load 6V ~ 14V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Shoot-Through, UVLO
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC7060
Other Names 161-LTC7060IMSE#TRPBFTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253562-LTC7060IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7060IMSE#TRPBF CAD Model

Description

Product Overview: LTC7060IMSE#TRPBF from Analog Devices Inc.

The LTC7060IMSE#TRPBF is a high-performance, step-down switching regulator from Analog Devices Inc., designed to meet the rigorous demands of power supply design. This advanced component is well-suited for a wide range of applications, including automotive, industrial, and telecommunications systems where efficient power conversion with minimal heat generation is crucial.

Key Features

  • High Efficiency: The LTC7060IMSE#TRPBF is engineered for optimal power efficiency, which helps in reducing the thermal footprint and improving system reliability.
  • Wide Input Voltage Range: It can operate with an input voltage range that accommodates various power sources, making it versatile for different design specifications.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency, enabling designers to optimize the performance based on the application's requirements.
  • Robust Thermal Performance: With a thermally efficient MSOP package, the LTC7060IMSE#TRPBF is capable of handling higher power levels without overheating.
  • Integrated Protection Features: It includes over-temperature protection, over-current protection, and under-voltage lockout, ensuring safe and reliable operation under various conditions.

Applications

The LTC7060IMSE#TRPBF is ideal for use in a variety of applications where efficient power management is essential. Some of these applications include:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Portable devices
  • Power distribution systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC7060IMSE#TRPBF is no exception. This product is manufactured to the highest standards to ensure it meets the company's rigorous reliability criteria, providing peace of mind for designers and manufacturers alike.

Ordering Information

The product is available in an MSOP-16 package and is specified over the industrial temperature range (-40°C to 125°C). For ordering, the full part number is LTC7060IMSE#TRPBF, where the suffix indicates the tape and reel packaging option for ease of assembly in manufacturing environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2775 $50.9425
17+ $5.9713 $101.5121
26+ $5.7847 $150.4022
36+ $5.5981 $201.5316
47+ $5.4115 $254.3405
62+ $4.8517 $300.8054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess