The LTC7138HMSE#TRPBF is a high-efficiency, low quiescent current monolithic synchronous step-down DC/DC converter designed and manufactured by Analog Devices Inc. This advanced power solution is housed in a compact MSOP-16 package, engineered to meet the stringent demands of portable and space-constrained electronics.
Key Features
- Wide Input Voltage Range: Capable of operating from an input voltage range of 3.6V to 20V, making it versatile for various applications.
- Low Quiescent Current: The LTC7138HMSE#TRPBF boasts an ultra-low quiescent current, which significantly improves battery life and efficiency in portable devices.
- High Efficiency: With its synchronous rectification and advanced design, it offers high efficiency across a wide range of load currents.
- Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing flexibility to power a broad range of circuits and components.
- Thermal Protection: It includes over-temperature protection, safeguarding the device and the system it powers from damage due to excessive heat.
- Stable with Low ESR Ceramic Capacitors: The device is stable with ceramic output capacitors, ensuring reliability and simplifying the design process.
- Multiple Operating Modes: It features Burst Mode operation for high efficiency at low output currents, and a pulse-skipping mode for reduced noise.
Applications
The LTC7138HMSE#TRPBF is ideal for a range of applications, including but not limited to:
- Portable instruments
- Battery-powered equipment
- Automotive power systems
- Industrial supplies
- Data communication devices
Technical Specifications
Parameter
Value
Input Voltage Range
3.6V to 20V
Output Voltage Range
0.6V to VIN
Package Type
MSOP-16
Operating Temperature
-40°C to +125°C
Overall, the LTC7138HMSE#TRPBF from Analog Devices Inc. is a highly efficient, reliable, and versatile power management solution that is well-suited for a wide array of power-sensitive applications.