EN
  • EN
  • DE

LTC7804EUD#PBF

Part No LTC7804EUD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW IQ SYNCHRONOUS BOOST CONTROL / Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 40V
Frequency - Switching 100kHz ~ 3MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC7804
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC7804EUD#PBF,161-LTC7804EUD#PBF
Standard Package 121
Win Source Part Number 1317491-LTC7804EUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7804EUD#PBF CAD Model

Description

Product Overview: LTC7804EUD#PBF from Analog Devices Inc.

The LTC7804EUD#PBF is a high performance, synchronous step-down switching regulator controller from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This advanced controller is designed to manage power efficiently and is suitable for a wide range of applications, including telecommunications, industrial systems, and automotive power supplies.

Featuring a wide input voltage range from 4.5V to 38V, the LTC7804EUD#PBF can comfortably handle unpredictable inputs without sacrificing stability or output quality. Its output voltage is adjustable from 0.8V to 24V, which allows for a high degree of flexibility in various applications. The device supports output currents up to several tens of amps when used with external power MOSFETs, making it a versatile choice for high-power applications.

The LTC7804EUD#PBF operates at a selectable fixed frequency between 50kHz to 900kHz and can also be synchronized to an external clock within the same range. This feature helps to minimize electromagnetic interference (EMI) in noise-sensitive environments. Additionally, the phase-lockable frequency (75kHz to 850kHz) offers further customization for system optimization.

This regulator features a proprietary current mode control architecture, which ensures fast transient response and excellent loop stability. The LTC7804EUD#PBF also includes a differential output voltage sensing, which enhances output voltage accuracy by compensating for voltage drops due to PCB traces and ballast resistances.

Safety and protection are paramount with the LTC7804EUD#PBF. It comes with overvoltage, overcurrent, and over-temperature protection features that safeguard the device and the system under extreme conditions. The device is available in a 28-lead (4mm x 5mm) QFN package, which is designed for compact PCB layouts.

In summary, the LTC7804EUD#PBF from Analog Devices Inc. is a sophisticated, efficient, and reliable controller that is well-suited for high-performance power conversion applications. Its robust feature set and flexible design options make it an ideal choice for engineers looking to design systems with demanding power requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5266 $50.1064
10+ $10.2783 $102.7830
16+ $9.9571 $159.3136
21+ $9.6359 $202.3539
27+ $9.3147 $251.4969
36+ $8.3511 $300.6396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess