EN
  • EN
  • DE

LTC7840EUFD#PBF

Part No LTC7840EUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL PHASE/OUTPUT NON-SYNCH BOOS / Boost Regulator Positive Output Step-Up DC-DC Controller IC 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type PWM
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 5.5V ~ 60V
Frequency - Switching 50kHz ~ 425kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC7840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC7840EUFD#PBF
Standard Package 73
Win Source Part Number 1317418-LTC7840EUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7840EUFD#PBF CAD Model

Description

The LTC7840EUFD#PBF from Analog Devices Inc. is a high-performance, fixed frequency, step-up DC/DC controller that is designed to simplify the design of power supply circuits. This advanced controller is a perfect solution for applications requiring high voltage gains and is capable of generating outputs from multiple input sources, including single-cell Li-Ion batteries to multi-cell battery stacks.

Key Features

  • Wide Input Voltage Range: The LTC7840EUFD#PBF operates over a broad input voltage range, accommodating various applications and ensuring compatibility with numerous power sources.
  • High Efficiency: With its efficient design, this controller maximizes power conversion efficiency, which is critical for battery-powered devices and energy-sensitive applications.
  • Adjustable Switching Frequency: Users can tailor the switching frequency to optimize performance for specific applications, whether the goal is to maximize efficiency, reduce noise, or minimize the size of external components.
  • Robust Thermal Performance: Housed in a 28-lead TSSOP package with exposed pad for enhanced thermal performance, the LTC7840EUFD#PBF is designed to operate reliably even in environments with elevated temperatures.

Applications

The LTC7840EUFD#PBF is suitable for a wide range of applications, including:

  • Industrial Power Supplies
  • Automotive and Heavy Equipment
  • Telecommunications Infrastructure
  • Medical Equipment
  • High Power LED Lighting

Product Specifications

The LTC7840EUFD#PBF is characterized by its technical specifications that ensure reliable and efficient performance:

  • Package: 28-lead TSSOP with exposed pad
  • Operating Temperature Range: -40°C to 125°C
  • Switching Frequency: Adjustable to suit various application requirements

With its combination of versatility, efficiency, and robust design, the LTC7840EUFD#PBF from Analog Devices Inc. is an excellent choice for engineers and designers looking to create sophisticated power supply systems across a diverse array of industries and applications.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess