EN
  • EN
  • DE

LTM4643MPV#PBF

Part No LTM4643MPV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3X0.6-3.3V / Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 3.3V 0.6 ~ 3.3V 0.6 ~ 3.3V 3A, 3A, 3A, 3A 4V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 4V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 3.3V
Voltage - Output 2 0.6 ~ 3.3V
Voltage - Output 3 0.6 ~ 3.3V
Current - Output (Max) 3A, 3A, 3A, 3A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 77-LGA Module
Size / Dimension 0.59" L x 0.35" W x 0.07" H (15.0mm x 9.0mm x 1.8mm)
Supplier Device Package 77-LGA (15x9)
Base Product Number LTM4643
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4643MPV#PBF
Standard Package 170
Win Source Part Number 1335191-LTM4643MPV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4643MPV#PBF CAD Model

Description

Introducing the LTM4643MPV#PBF Power Module from Analog Devices Inc.

The LTM4643MPV#PBF is a high-performance, highly integrated power module designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This compact and efficient module is engineered to simplify the design of power management systems, offering a versatile solution for a wide range of applications.

Key Features

  • High Efficiency: The LTM4643MPV#PBF boasts an exceptional power conversion efficiency, which is essential for reducing heat generation and improving system reliability.
  • Compact Design: With its micro-module design, this power module integrates the inductor, power switches, and all supporting components within a compact, surface-mount package. This saves valuable board space and reduces component count.
  • Wide Input Voltage Range: The module operates over a broad input voltage range, accommodating various supply voltages and making it suitable for diverse applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific requirements of the end application.
  • Advanced Protection Features: The LTM4643MPV#PBF includes overvoltage, overcurrent, and overtemperature protection, ensuring the safety and longevity of both the module and the system it powers.
  • Military Grade: This particular version of the LTM4643 is specified for military-grade applications, indicating its robustness and reliability under extreme conditions.

Applications

The versatility of the LTM4643MPV#PBF makes it an ideal choice for a variety of applications, including:

  • Telecommunications infrastructure
  • Industrial equipment
  • Aerospace and defense systems
  • Automotive electronics
  • Medical devices

Technical Specifications

Before integrating the LTM4643MPV#PBF into your design, please review the detailed technical specifications available in the datasheet provided by Analog Devices Inc. This will ensure that the module meets your application's power requirements.

In conclusion, the LTM4643MPV#PBF from Analog Devices Inc. is a powerful, efficient, and reliable solution for advanced power management. Its compact size, coupled with its rugged design, makes it an excellent choice for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.8588 $107.7176
3+ $44.1915 $132.5745
5+ $42.8112 $214.0560
6+ $41.4299 $248.5794
8+ $40.0485 $320.3880
10+ $35.9055 $359.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess