EN
  • EN
  • DE

MAX15059AATE+

Part No MAX15059AATE+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV APD 1OUT 16TQFN / - Converter/Current Monitor, APD Bias Applications Voltage Regulator IC 1 Output 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Applications Converter/Current Monitor, APD Bias Applications
Voltage - Input 2.8V ~ 5.5V
Number of Outputs 1
Voltage - Output 3.3V ~ 76V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX15059
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 10
Win Source Part Number 1317304-MAX15059AATE+
Ultra Librarian 3D Model Ultra Librarian MAX15059AATE+ CAD Model

Description

Product Overview: MAX15059AATE+ from Analog Devices Inc.

The MAX15059AATE+ is a high-performance, compact, and efficient voltage regulator designed and manufactured by Analog Devices Inc. This device is part of their extensive portfolio of power management integrated circuits (ICs), catering to a wide range of applications that require stable and reliable voltage regulation.

Key Features

  • Wide Input Voltage Range: The MAX15059AATE+ operates with an input voltage range from 2.9V to 5.5V, making it suitable for a variety of power supply configurations and ensuring compatibility with standard logic levels.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage from 0.5V up to 92% of the input voltage, providing flexibility to meet the needs of different circuit designs and load requirements.
  • High Efficiency: With its advanced design, the MAX15059AATE+ achieves high efficiency, which minimizes power loss and heat generation, extending the life of the product and the overall system.
  • Compact Package: Encased in a small, 8-pin TDFN package with an exposed pad, this voltage regulator has a minimal footprint, making it an excellent choice for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection that helps prevent damage from overheating, enhancing the reliability and durability of both the regulator and the system it powers.
  • Low Quiescent Current: It features a low quiescent current which is beneficial for battery-powered devices, as it helps to prolong battery life by reducing standby power consumption.

Applications

The versatility of the MAX15059AATE+ makes it an ideal choice for a broad array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Power supply modules
  • Data communication equipment
  • Consumer electronics

With its blend of features, the MAX15059AATE+ from Analog Devices Inc. is designed to meet the stringent requirements of modern electronic systems, ensuring efficient power management and contributing to the overall performance and stability of the application it serves.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,557 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess