EN
  • EN
  • DE
  • IT

MAX16058ATA29+

Part No MAX16058ATA29+
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TDFN / Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.925V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number MAX16058
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 200
Win Source Part Number 1319970-MAX16058ATA29+
Ultra Librarian 3D Model Ultra Librarian MAX16058ATA29+ CAD Model

Description

Product Overview: MAX16058ATA29+ from Analog Devices Inc.

The MAX16058ATA29+ is a cutting-edge, single-channel, automotive voltage monitor and reset integrated circuit (IC) from Analog Devices Inc., designed to ensure reliable operation of microprocessors (µPs) and digital systems. This compact and efficient device is engineered to monitor the supply voltage of digital systems, providing a reset signal to the host microprocessor during power-up, power-down, and brownout conditions.

Key Features

  • Voltage Monitoring Accuracy: The device offers precise voltage monitoring to safeguard digital systems against voltage fluctuations, ensuring that the system operates within the specified voltage range.
  • Low Quiescent Current: With its low quiescent current, the MAX16058ATA29+ is ideal for power-sensitive applications, reducing overall power consumption and extending battery life in portable devices.
  • Adjustable Reset Threshold: Users can adjust the reset threshold voltage to meet specific system requirements, providing flexibility and greater control over system protection.
  • Manual Reset Input: A dedicated manual reset input allows users to initiate a system reset manually, offering additional system management capabilities.
  • Robust Temperature Range: The device operates effectively across a wide temperature range, making it suitable for automotive and industrial environments that experience temperature extremes.
  • Small Package Size: Housed in a compact 8-pin TDFN package, the MAX16058ATA29+ saves valuable board space and is an excellent choice for space-constrained applications.

Applications

The MAX16058ATA29+ is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Embedded systems
  • Microprocessor-based devices
  • Portable and battery-powered equipment
  • Industrial control systems

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality, and the MAX16058ATA29+ is no exception. This device is built to meet the stringent requirements of automotive and industrial applications, providing a reliable solution for voltage monitoring and system reset functions. With its precise monitoring capabilities and robust design, the MAX16058ATA29+ is an ideal component for systems that cannot afford to compromise on performance or reliability.

Whether you are developing an automotive control unit, a portable device, or any other digital system that requires vigilant voltage monitoring, the MAX16058ATA29+ from Analog Devices Inc. offers a dependable and efficient solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.5191
Infineon Technologies
IC SUPERVISOR PWR SUP MON 8DIP / Supervisor Channel
Lowest to $2.1448
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 10MSOP
Lowest to $8.7970
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL TSOT23-8
Lowest to $10.3102
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $34.2270
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.4845
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP / Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6733 $60.0597
21+ $5.4756 $114.9876
32+ $5.3044 $169.7408
44+ $5.1333 $225.8652
57+ $4.9623 $282.8511
76+ $4.4490 $338.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess