EN
  • EN
  • DE

MAX8765AETI+

Part No MAX8765AETI+
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 2-3CL 28TQFN / Charger IC Multi-Chemistry 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 3
Battery Pack Voltage 17.6V (Max)
Voltage - Supply (Max) 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX8765
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-MAX8765AETI+,MAXMAXMAX8765AETI+
Standard Package 60
Win Source Part Number 1320241-MAX8765AETI+
Ultra Librarian 3D Model Ultra Librarian MAX8765AETI+ CAD Model

Description

Product Overview: MAX8765AETI+ by Analog Devices Inc.

The MAX8765AETI+ is a high-performance, step-down controller from Analog Devices Inc., designed to deliver precise voltage regulation and efficiency. This device is specifically tailored for applications requiring a compact, high-efficiency power solution. The MAX8765AETI+ operates over a wide input voltage range, making it suitable for a variety of power systems that require a stable and reliable power supply.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, accommodating various power sources and conditions.
  • High-Efficiency Operation: Its high-efficiency design ensures minimal power loss during operation, which is critical for extending battery life in portable devices.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific demands of their application, providing flexibility and precision in voltage regulation.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device and the system it powers from damage due to overheating.
  • Compact Package: Housed in a small, thin QFN package, the MAX8765AETI+ is ideal for space-constrained applications.

Applications

The versatility of the MAX8765AETI+ makes it an excellent choice for a wide array of applications, including:

  • Notebook computers
  • Portable electronics
  • Telecommunication devices
  • Networking equipment
  • Industrial systems

Technical Specifications

With a focus on performance and reliability, the MAX8765AETI+ offers the following technical specifications:

  • Input Voltage Range: 4.5V to 24V
  • Output Voltage Range: Adjustable
  • Package Type: QFN
  • Operating Temperature Range: -40°C to +85°C

As a product of Analog Devices Inc., a leader in the semiconductor industry, the MAX8765AETI+ is engineered to meet the highest standards of quality and performance. Whether for powering sensitive electronic circuits or for use in harsh industrial environments, this step-down controller is designed to deliver stable, efficient power with the reliability that customers have come to expect from Analog Devices products.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,130 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess