EN
  • EN
  • DE

SSM2305CPZ-REEL

Part No SSM2305CPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 2.8W 8LFCSP / Amplifier IC 1-Channel (Mono) Class D 8-LFCSP (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.8W x 1 @ 4Ohm
Voltage - Supply 2.2V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-LFCSP (3x3)
Package / Case 8-WFDFN Exposed Pad, CSP
Base Product Number SSM2305
Other Names 2156-SSM2305CPZ-REEL,2156-SSM2305CPZ-REEL-ADTR,ANAANASSM2305CPZ-REEL
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260613-SSM2305CPZ-REEL
Ultra Librarian 3D Model Ultra Librarian SSM2305CPZ-REEL CAD Model

Description

Product Overview: SSM2305CPZ-REEL by Analog Devices Inc.

The SSM2305CPZ-REEL is a high-quality, Class-D audio amplifier provided by the renowned manufacturer Analog Devices Inc. This advanced audio solution is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for a wide range of portable applications where power consumption and space are critical considerations.

Key Features

  • Output Power: The SSM2305CPZ-REEL is capable of delivering 2.8 W into a 4 Ω load and 1.7 W into an 8 Ω load, ensuring robust sound output for its size.
  • High Efficiency: With an efficiency rating of 90%, this Class-D amplifier minimizes power loss and generates less heat, extending battery life in portable devices.
  • Single-Supply Operation: The device operates on a single 2.5 V to 5.5 V supply, making it versatile for use in various electronic products without the need for multiple power sources.
  • Filterless Design: Its filterless architecture allows it to drive speakers directly, reducing the need for external components and simplifying the overall design.
  • Pop-and-Click Suppression: The SSM2305CPZ-REEL features built-in pop-and-click suppression, ensuring a smooth audio experience without audible transients during power on and off cycles.
  • Thermal Overload and Short-Circuit Protection: The device includes safety features that protect against thermal overload and short-circuit conditions, enhancing its reliability and longevity.

Applications

The SSM2305CPZ-REEL is ideally suited for a variety of applications that require compact, efficient, and high-quality audio amplification. These include:

  • Mobile Phones
  • Portable Media Players
  • Tablet Computers
  • Portable Gaming Systems
  • GPS Devices
  • Other Battery-Powered Audio Systems

Package and Availability

The SSM2305CPZ-REEL comes in a compact 8-lead CPZ package, which is available in tape and reel form to facilitate efficient assembly during the manufacturing process. This packaging ensures that the product is ready for integration into automated production lines, contributing to a streamlined manufacturing workflow.

With its combination of power, efficiency, and advanced features, the SSM2305CPZ-REEL from Analog Devices Inc. represents a top-tier audio amplification solution for designers looking to enhance the audio performance of their next-generation portable devices.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9367 $52.8606
42+ $2.4096 $101.2032
65+ $2.3343 $151.7295
89+ $2.2590 $201.0510
115+ $2.1837 $251.1255
154+ $1.9578 $301.5012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,589 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess