EN
  • EN
  • DE

CMP01CJ

Part No CMP01CJ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR TO99 / Comparator General Purpose Open-Collector TO-99
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 10V ~ 36V, ±5V ~ 18V
Voltage - Input Offset (Max) 3.5mV @ 5V
Current - Input Bias (Max) 0.72µA @ 5V
Current - Output (Typ) 75mA
Current - Quiescent (Max) 3.2mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case TO-99-8 Metal Can
Mounting Type Through Hole
Supplier Device Package TO-99
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915612-CMP01CJ
Ultra Librarian 3D Model Ultra Librarian CMP01CJ CAD Model

Description

        

The CMP01CJ from Analog Devices Inc. is a high-performance, precision monolithic comparator renowned for its reliability and efficiency in a wide range of applications. This component is designed to offer fast response times and high accuracy, making it an ideal choice for critical signal processing tasks.

    

Key Features

    
            
  • Fast Response Time: The CMP01CJ boasts a rapid response time, enabling quick decision-making in systems that require high-speed data processing.
  •         
  • Low Power Consumption: Engineered for efficiency, the CMP01CJ operates with minimal power consumption, preserving energy in battery-powered devices and reducing overall system costs.
  •         
  • High Accuracy: Precision is at the core of the CMP01CJ, offering highly accurate comparisons that are vital for sensitive electronic applications.
  •         
  • Wide Operating Voltage Range: This comparator is capable of functioning across a broad voltage range, providing versatility for various electronic circuit designs.
  •         
  • Robust Output Stage: The output stage of the CMP01CJ is designed to drive loads directly, simplifying circuit complexity and enhancing overall performance.
  •     
    

Applications

    

The CMP01CJ finds its place in numerous applications, including but not limited to:

    
            
  • Data Systems
  •         
  • Instrumentation
  •         
  • Communication Systems
  •         
  • Process Control
  •         
  • Automotive Electronics
  •     
    

Technical Specifications

                        Parameter            Value                            Response Time            Specified by the product datasheet                            Operating Voltage Range            Specified by the product datasheet                            Power Consumption            Low                            Package Type            Hermetically sealed package                

For detailed technical specifications, reference to the official datasheet provided by Analog Devices Inc. is highly recommended. The CMP01CJ is a testament to Analog Devices Inc.'s commitment to delivering high-quality, dependable components suitable for a multitude of electronic applications.

You May Also Be Interested in

SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $12.4752
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Renesas Electronics America
Lowest to $1.8203
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $2.9245
Micrel
Lowest to $0.2645

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess