EN
  • EN
  • DE

DAC10GZ

Part No DAC10GZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 250731-DAC10GZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC10GZ CAD Model

Description

The DAC10GZ from Analog Devices Inc. is a state-of-the-art digital-to-analog converter that offers unparalleled performance for demanding applications. This precision DAC is designed to provide high-speed, high-fidelity analog output from digital input signals, making it an ideal choice for a wide range of industries including telecommunications, medical imaging, and professional audio equipment.

Key Features

  • Resolution: The DAC10GZ boasts a high resolution, ensuring that it can faithfully reproduce even the most subtle nuances in your digital data.
  • Speed: With an impressive conversion rate, this DAC is capable of handling high-speed signals without compromising on accuracy or performance.
  • Integration: Designed for ease of integration, the DAC10GZ comes in a compact package and is compatible with various microcontrollers and digital signal processors.
  • Stability: The device features excellent thermal stability, ensuring consistent performance even under varying temperature conditions.
  • Low Noise: The DAC10GZ has been engineered to minimize noise, providing a clean, distortion-free analog output.

Applications

The versatility of the DAC10GZ makes it suitable for a myriad of applications. Here are some of the areas where it excels:

  • High-speed data communications
  • Precision instrumentation
  • Professional audio and video equipment
  • Aerospace and defense systems
  • Medical imaging devices

Technical Specifications

The DAC10GZ is built with the following technical specifications:

  • Resolution: 10-bit
  • Maximum Sampling Rate: Specified in the datasheet
  • Output Type: Configurable
  • Supply Voltage: Specified in the datasheet
  • Interface: Digital with multiple standard options

Conclusion

With its advanced features and robust design, the DAC10GZ from Analog Devices Inc. is a top-tier solution for converting digital information into high-quality analog signals. Whether for professional audio, medical, or industrial applications, this DAC ensures reliable and precise performance. For detailed specifications and application support, it is recommended to consult the official datasheet and Analog Devices' technical support resources.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess