EN
  • EN
  • DE

DC1144A-A

Part No DC1144A-A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description EVAL BOARD BOOST REG LT3580  /  LT3580 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Current - Output 300mA
Voltage - Input 3V ~ 10V
Regulator Topology Boost
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3580
Base Product Number DC1144
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-DC1144A-A
Standard Package 1
Win Source Part Number 1055257-DC1144A-A
Ultra Librarian 3D Model Ultra Librarian DC1144A-A CAD Model

Description

The DC1144A-A is a high-performance evaluation board from Analog Devices Inc., designed to showcase the capabilities of the LTC®2387-18, an 18-bit, 15Msps analog-to-digital converter (ADC). This evaluation board is an essential tool for engineers and designers looking to test and integrate the LTC2387-18 ADC into their applications, providing a robust platform for analyzing the ADC's features and performance.

Key Features of the DC1144A-A

  • 18-bit resolution with no missing codes
  • 15Msps throughput rate
  • Low noise and high dynamic range
  • Single 5V supply operation
  • Flexible SPI-compatible serial interface
  • Onboard components for signal conditioning and power supply regulation

The DC1144A-A evaluation board comes equipped with a variety of features that facilitate easy testing and integration. The board's layout is optimized for signal integrity and noise reduction, ensuring that the LTC2387-18's high-resolution capabilities are accurately represented. With the flexible SPI-compatible serial interface, users can quickly connect the board to a microcontroller or digital signal processor for data acquisition and analysis.

Applications

The LTC2387-18 ADC and the DC1144A-A evaluation board are ideal for a wide range of applications where precision data conversion is critical, including:

  • Medical imaging
  • High-speed data acquisition
  • Instrumentation
  • Communication systems
  • Industrial process control

With its high-speed operation and low noise performance, the DC1144A-A provides a reliable and accurate platform for developing and testing advanced electronic systems.

Support and Resources

Analog Devices Inc. offers comprehensive support for the DC1144A-A evaluation board, including detailed documentation, reference designs, and technical assistance. Users can access software tools for data capture and analysis, as well as benefit from the extensive knowledge base and community forums available through the Analog Devices website.

For engineers looking to push the boundaries of ADC technology, the DC1144A-A evaluation board is an invaluable asset, providing the necessary hardware to bring high-resolution analog-to-digital conversion to the forefront of their designs.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess