EN
  • EN
  • DE

DC1316A

Part No DC1316A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description BOARD EVAL FOR LT1913EDD / LT1913 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 3.5A
Voltage - Input 6.5V ~ 25V
Regulator Topology Buck
Frequency - Switching 800kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT1913
Base Product Number DC1316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 161-DC1316A,-2735-DC1316A,161-DC1316A-ND,161-DC1316AINACTIVE
Standard Package 1
Win Source Part Number 1030561-DC1316A
Ultra Librarian 3D Model Ultra Librarian DC1316A CAD Model

Description

The DC1316A is a high-performance evaluation board from Analog Devices Inc., designed as a demonstration and testing platform for their cutting-edge integrated circuits. This board is specifically tailored for engineers and developers who require a reliable and efficient solution for prototyping and evaluating the capabilities of Analog Devices' components in real-world applications.

Key Features

  • Compatibility: The DC1316A is engineered to interface seamlessly with a range of Analog Devices chips, ensuring a broad spectrum of use cases and applications.
  • Flexible Power Options: With multiple power configurations, the board can accommodate various supply voltages, providing versatility in testing scenarios.
  • Robust Connectors: Equipped with high-quality connectors, the DC1316A ensures stable and reliable connections for accurate testing and evaluation.
  • On-board Regulation: The evaluation board includes on-board voltage regulation, enabling a clean and stable power supply to the integrated circuits under test.

Applications

The DC1316A is ideal for a wide range of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial control units
  • Medical equipment
  • Data acquisition systems

Technical Specifications

The evaluation board boasts an array of technical features that ensure optimal performance:

  • Durable PCB material for long-term use
  • Compact dimensions for easy integration into existing systems
  • Clear labeling for straightforward setup and operation
  • Access to all necessary signals and pins for comprehensive testing

Support and Resources

Analog Devices Inc. provides extensive support and resources for the DC1316A, including detailed documentation, user guides, and application notes. Customers can also access technical support from Analog Devices' expert team for assistance with setup, operation, and integration into their projects.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess